EN
  • EN
  • DE

7-1393030-1

Part No 7-1393030-1
Manufacturer TE Connectivity
Catalog Solid State Relays
Description SPST-NO SSR Screw DIN Rail Panel Mount; Zero Crossing Paired SCR; 30 A; 280 V ac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Current Rating 30 A
Current Rating 30 A
Depth 22.5 mm
ELV Compliant
Height 99 mm
Input Current 30 A
Length 81.3 mm
Load Current 30 A
Max Operating Temperature 80 °C
Max Output Voltage 660 V
Max Supply Voltage (AC) 660 V
Max Voltage Rating (AC) 280 V
Min Operating Temperature -40 °C
Min Supply Voltage (AC) 48 V
Mount DIN Rail
Nominal Input Voltage (AC) 280 V
Operating Supply Voltage 660 V
Packaging Bulk
REACH SVHC Unknown
Relay Type Relay
RoHS Compliant
Termination Screw
Throw Configuration SPST
Turn-On Delay Time 10 ms
Win Source Part Number 1219037-7-1393030-1
Categories Solid State Relays
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7-1393030-1 CAD Model

Description

The 1219037-7-1393030-1 relay is a high-quality solid-state relay from TE Connectivity suitable for various applications in the electronics industry.

  • Termination: Screw
  • Current Rating: 30A
  • Length: 81.3mm
  • Height: 99mm
  • Mounting: DIN Rail
  • Load Current: 30A
  • ECCN: EAR99 compliant
  • Popularity: Medium
  • HTSUS Code: 8536.90.4000
  • RoHS Compliant: Yes
  • Temperature Range: -40°C to 80°C

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 3A 1-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-140V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess