The ISL58838CRZ-T13 is a high-speed, low-power, dual 14-bit analog-to-digital converter (ADC) from Intersil. This ADC is designed for demanding applications that require high dynamic performance and low power consumption.
Applications:
- Medical Imaging
- Test and Measurement Equipment
- Communications Systems
- Data Acquisition Systems
- Software Defined Radios (SDR)
Features:
- Dual 14-bit ADC
- Sampling Rate up to 250 MSPS
- Low Power Consumption
- Excellent Dynamic Performance (SNR, SFDR)
- Internal Voltage Reference
- Flexible Input Range
- LVDS Outputs
Benefits:
- High-Resolution Conversion: The 14-bit resolution provides precise analog-to-digital conversion, essential for accurate data representation.
- High-Speed Sampling: Enables capturing rapidly changing signals in real-time, crucial for applications requiring high bandwidth.
- Low Power Consumption: Reduces overall system power requirements, extending battery life in portable applications and minimizing heat dissipation.
- Improved Signal Integrity: Excellent SNR and SFDR ensure accurate signal capture and minimize distortion.
- Simplified System Design: Internal voltage reference reduces the need for external components, simplifying design and reducing board space.
Additional Details:
The ISL58838CRZ-T13 utilizes a pipeline architecture to achieve its high sampling rate and resolution. It features differential inputs to minimize noise and improve common-mode rejection. The device is typically available in a QFN package. It requires a stable power supply for optimal performance. The LVDS outputs are compatible with industry-standard LVDS receivers.