EN
  • EN
  • DE

SN74AHC1G04QDBVRQ1

Part No SN74AHC1G04QDBVRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE INVERTER GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74AHC
Packaging Reel - TR
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5 V ~ 1.65 V
Logic Level - High 1.5 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-5
Package SC-74A, SOT-753
Win Source Part Number 1253475-SN74AHC1G04QDBVRQ1
Manufacturer Homepage www.ti.com
Family Name SN74AHC1G04
Introduction Date April 22, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G04QDBVRQ1 CAD Model

Description

SN74AHC1G04QDBVRQ1 - Texas Instruments Single Inverter Gate

The SN74AHC1G04QDBVRQ1 is a high-speed CMOS device that embodies a single inverter gate, meticulously designed by Texas Instruments to meet the rigorous demands of automotive and industrial applications. This integrated circuit is part of the AHC family, which is renowned for its ability to operate at a wide range of voltage levels while maintaining low power consumption and high noise immunity.

Key Features

  • Voltage Range: The device supports a wide operating voltage range from 2 V to 5.5 V, making it versatile for interfacing with both TTL and CMOS logic levels.
  • High-Speed Operation: With a typical propagation delay of only 8 ns at 5 V, the SN74AHC1G04QDBVRQ1 ensures swift signal processing, which is crucial for time-sensitive electronic systems.
  • Low Power Consumption: Its low power consumption is a hallmark of the AHC series, making it ideal for battery-operated and power-sensitive applications.
  • Noise Immunity: Enhanced noise immunity characteristics are inherent to the design, which is particularly beneficial in harsh electrical environments.
  • Drive Capability: The device can drive up to 8 LSTTL loads, providing ample output current for downstream digital circuits.
  • Temperature Range: It operates over a broad temperature range from -40°C to 85°C, ensuring reliability in extreme conditions.
  • Package: The SN74AHC1G04QDBVRQ1 comes in a small, surface-mount SOT-23-5 package, which is suitable for space-constrained applications.
  • Automotive Grade: As a Q1 automotive-grade product, it meets the stringent quality and reliability standards required for automotive applications.

Applications

The SN74AHC1G04QDBVRQ1 is designed for a wide range of applications, including:

  • Automotive systems such as engine control units, body electronics, and infotainment systems.
  • Industrial automation, including PLCs, sensors, and actuators.
  • Consumer electronics where signal inversion or buffering is needed.
  • Telecommunication infrastructure, where signal integrity and speed are paramount.

With its robust design and versatile features, the SN74AHC1G04QDBVRQ1 from Texas Instruments is an excellent choice for designers looking to implement a reliable inverter function in their automotive or industrial electronic systems.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1870 $50.4900
655+ $0.1535 $100.5425
1,010+ $0.1487 $150.1870
1,390+ $0.1439 $200.0210
1,800+ $0.1391 $250.3800
2,410+ $0.1247 $300.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 227,097 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess