EN
  • EN
  • DE

TLV1117LV33EVM-714

Part No TLV1117LV33EVM-714
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL MODULE FOR TLV1117LVXX / TLV1117LV33 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulators
Mfr Texas Instruments
Package Box
Product Status Active
Channels per IC 1 - Single
Voltage - Output 3.3V
Current - Output 1A
Voltage - Input 1.8V ~ 5.5V
Regulator Type Positive Fixed
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TLV1117LV33
Base Product Number TLV1117
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 938709-TLV1117LV33EVM-714
Ultra Librarian 3D Model Ultra Librarian TLV1117LV33EVM-714 CAD Model

Description

The TLV1117LV33EVM-714 is an evaluation module (EVM) from Texas Instruments designed to help designers and engineers evaluate the performance and capabilities of the TLV1117LV low-dropout linear regulator series. This particular module is focused on the 3.3V fixed-output voltage version of the regulator, providing a practical solution for testing the device in a variety of applications.

Key Features

  • Low Dropout Voltage: The TLV1117LV33EVM-714 boasts a low dropout voltage, making it ideal for applications where voltage supply is a critical factor and efficiency is of utmost importance.
  • Fixed 3.3V Output: This EVM provides a fixed 3.3V output, a common voltage requirement for many digital and analog circuits, ensuring compatibility with a wide range of devices and systems.
  • High Output Current: It is capable of delivering a high output current, which makes it suitable for powering a variety of components, including microcontrollers, sensors, and other ICs.
  • Thermal Protection: The module includes built-in thermal protection features to safeguard the regulator from overheating, ensuring reliable performance under different operating conditions.
  • Short Circuit Protection: The TLV1117LV33EVM-714 is equipped with short circuit protection to prevent damage to the regulator and the connected load in the event of a fault.

Applications

This EVM is versatile and can be used in various applications such as:

  • Consumer Electronics
  • Telecommunications
  • Computing
  • Industrial Systems

Easy Integration

With its user-friendly design, the TLV1117LV33EVM-714 allows for easy integration into existing systems, providing a straightforward platform for testing and development. The EVM includes all necessary components for immediate use, requiring only a power source and a load to begin evaluation.

Support and Documentation

Texas Instruments provides comprehensive support and documentation for the TLV1117LV33EVM-714, including detailed datasheets, application notes, and user guides. This ensures that users have access to all the information needed to successfully implement the regulator into their designs.

You May Also Be Interested in

Texas Instruments
KIT EVALUATION FOR LP5990 2.8V / LP5990TM-2.8 Linear Regulator 2.8VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP3996SD-3333 / DUAL LINEAR REGULATOR WITH 300MA AND 150MA OUTPUTS AND POWER-ON-RESET
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TL1963A-33
Need more? Email Us
ON Semiconductor
LV5683P-E Special Purpose Voltage Regulator Evaluation Board / BOARD EVAL FOR LV5683P
Need more? Email Us
Texas Instruments
BOARD EVAL LP38513 1.8V / LP38513 Linear Regulator 1.8VDC Output Evaluation Board
Lowest to $3.5643
Texas Instruments
BOARD EVALUATION LP2995M / LP2995M Special Purpose Voltage Regulator Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-15
Lowest to $82.7702
ams
BOARD EVAL FOR AS1359-31
Need more? Email Us
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess