EN
  • EN
  • DE

LP38502ASD-EV

Part No LP38502ASD-EV
Manufacturer Texas Instruments
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVAL BOARD FOR LP38502A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Channels per IC 1 - Single
Voltage - Output 2.5V
Current - Output 1.5A
Voltage - Input 2.7V ~ 5.5V
Regulator Type Positive Adjustable
Contents Board(s)
Utilized IC / Part LP38502A
Ultra Librarian 3D Model Ultra Librarian LP38502ASD-EV CAD Model

You May Also Be Interested in

ON Semiconductor
EVAL BOARD NCP702SN18T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS78633 / TPS78633 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS79501 / TPS79501 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL CAP LDO WITH OD
Lowest to $17.1229
Texas Instruments
EVAL MODULE FOR TPS73633-066 / TPS73633 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74401-118 / TPS74401 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 1.2V / Power Management Development Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74201-118 / TPS74201 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess