EN
  • EN
  • DE

DC3061A

Part No DC3061A
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LTM4701  /  LTM4701 series Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Series µModule®
Package Bulk
Current - Output 10A
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTM4701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-DC3061A,505-DC3061A
Standard Package 1
Win Source Part Number 986457-DC3061A
Ultra Librarian 3D Model Ultra Librarian DC3061A CAD Model

Description

Product Overview: DC3061A - Analog Devices Inc.

The DC3061A from Analog Devices Inc. is a robust and precision-engineered evaluation board designed for the LTC®3335, a high-efficiency, nanopower buck-boost DC/DC converter with an integrated coulomb counter. This product is an exemplary solution for engineers and designers looking to evaluate and harness the advanced features of the LTC3335 for battery-powered applications, particularly those requiring long battery life with minimal energy consumption.

Key Features

  • Nanopower Operation: The DC3061A is optimized for low power consumption, making it ideal for IoT devices, wireless sensors, and other applications where battery life is paramount.
  • Integrated Coulomb Counter: With its built-in precision coulomb counter, the evaluation board enables accurate measurement of battery consumption, which is critical for power management and battery life prediction.
  • Buck-Boost Capability: The LTC3335's buck-boost functionality allows the DC3061A to operate over a wide input voltage range, ensuring consistent performance even as the battery voltage varies.
  • Wide Input Voltage Range: The board supports an input voltage range of 1.8V to 5.5V, accommodating multiple battery chemistries and configurations.
  • Multiple Output Voltage Options: Users can select from several preset output voltages to match the requirements of the target application, enhancing versatility.

Applications

The DC3061A is suitable for a broad range of low-power applications, including:

  • Energy harvesting systems
  • Remote sensors
  • Wireless sensor networks
  • Portable and wearable devices
  • IoT devices

Design and Development Support

Engineers working with the DC3061A benefit from comprehensive design and development support provided by Analog Devices Inc. This includes detailed documentation, reference designs, and technical support to streamline the evaluation process and accelerate time-to-market. The board is also compatible with the company's extensive suite of development tools and software, enabling seamless integration into existing projects.

With the DC3061A, Analog Devices Inc. offers a powerful platform for developing energy-efficient, battery-powered solutions that demand long operational life and minimal maintenance.

You May Also Be Interested in

Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess