EN
  • EN
  • DE

CMP04FSZ

Part No CMP04FSZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP QUAD LOW PWR 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 3.3 V to 36 V, ±1.65 V to 18 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 3mA
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 117653-CMP04FSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMP04FSZ CAD Model

Description

The CMP04FSZ from Analog Devices Inc. is a high-precision, quad comparator designed to meet a wide range of applications requiring voltage comparison. This device is part of the CMP0x series, renowned for their reliability and performance in various electronic circuits.

Key Features

  • Quad Independent Comparators: The CMP04FSZ houses four independent voltage comparators in a single package, making it an efficient choice for designs that require multiple comparison functions without the need for separate chips.
  • Low Power Consumption: This device is optimized for low power operation, which is essential for battery-powered and portable applications where energy efficiency is crucial.
  • Fast Response Time: With a quick response time, the CMP04FSZ ensures that it can keep up with the demands of high-speed systems, providing timely and accurate voltage comparisons.
  • Wide Supply Voltage Range: It operates across a wide range of supply voltages, providing flexibility in various system designs and ensuring compatibility with both single and dual supply operations.
  • Stable Performance: The comparators are designed to offer stable performance over temperature variations, which makes them suitable for industrial and automotive applications where operating conditions can be challenging.

Applications

The CMP04FSZ is versatile and can be used in a variety of applications, including:

  • Zero-crossing detectors
  • Voltage level monitoring
  • Window comparators
  • Battery management systems
  • Limit comparators
  • Signal waveform processing

Package and Availability

The CMP04FSZ is available in a 16-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology (SMT). This package is compact, allowing for efficient use of PCB space. Check with authorized distributors for availability and bulk ordering options.

Conclusion

Overall, the CMP04FSZ from Analog Devices Inc. is a robust and reliable choice for designers looking to incorporate multiple voltage comparators into their electronic systems. Its combination of low power consumption, fast response times, and stable performance across varying temperatures makes it an ideal component for a broad range of applications.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0942 $82.1884
3+ $33.7183 $101.1549
5+ $32.6646 $163.3230
7+ $31.6109 $221.2763
9+ $30.5572 $275.0148
11+ $27.3962 $301.3582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,245 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess