EN
  • EN
  • DE

DAC86EX

Part No DAC86EX
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (D - G)
Description 12-BIT SERIAL INPUT MULTIPLYING D/A CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 250784-DAC86EX
Popularity Low
Supply and Demand Status Limited
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DAC86EX CAD Model

Description

The DAC86EX from Analog Devices Inc. is a precision digital-to-analog converter (DAC) that offers exceptional performance and flexibility, making it an ideal choice for a wide range of applications, including industrial automation, medical equipment, and high-end audio systems. This advanced DAC features a high-resolution 16-bit output, ensuring accurate and stable conversion of digital signals into analog voltages.

Key Features

  • High Resolution: The DAC86EX boasts a 16-bit resolution, providing fine granularity and precise digital-to-analog conversion.
  • Low Noise: Designed with noise reduction in mind, this DAC ensures clean, high-fidelity analog output signals.
  • High Stability: Its robust design provides excellent thermal stability and long-term reliability.
  • Versatile Voltage Range: The device supports a wide range of reference voltages, accommodating various application needs.
  • Fast Settling Time: The DAC86EX offers a quick settling time, which is critical for applications requiring rapid signal response.

Applications

  • Industrial Automation Systems
  • Precision Instrumentation
  • Medical Diagnostic Equipment
  • Professional Audio Equipment
  • Telecommunications Infrastructure

The DAC86EX is designed to integrate seamlessly into your existing systems with its user-friendly interface and compatibility with various microcontrollers and digital signal processors. Analog Devices Inc. ensures that this high-quality DAC maintains the integrity of your digital data through every step of the conversion process, resulting in accurate and reliable analog outputs.

Whether you're developing sophisticated industrial systems or high-end audio components, the DAC86EX from Analog Devices Inc. offers the performance and reliability you need to deliver top-tier products to your customers. With its combination of precision, low noise, and versatile functionality, the DAC86EX stands out as a superior choice for digital-to-analog conversion solutions.

You May Also Be Interested in

NEC
Need more? Email Us
Micron Technology Inc.
Lowest to $6.5223
NEC
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Shindengen
Diode Rectifier Bridge Single 200V 2.7A 4-Pin SIP
Lowest to $20.4620
Toshiba Semiconductor and Storage
Need more? Email Us
Coilcraft
Need more? Email Us
Coilcraft
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess