EN
  • EN
  • DE

CMP01EZ

Part No CMP01EZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (B - D)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1156224-CMP01EZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMP01EZ CAD Model

Description

Introducing the CMP01EZ Precision Operational Amplifier

The CMP01EZ is a high-performance operational amplifier designed by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is tailored for applications that demand the highest level of accuracy and stability. It is an ideal choice for professional-grade instrumentation, data acquisition systems, and any circuitry requiring precise signal amplification.

Key Features

  • High Precision: The CMP01EZ boasts exceptional accuracy, which is crucial for sensitive applications where signal integrity is paramount.
  • Low Offset Voltage: It features a very low input offset voltage, minimizing error and drift over time and temperature variations.
  • Low Noise: With its low noise performance, the CMP01EZ ensures a clean amplification of the input signal, making it suitable for high-fidelity audio applications and measurement equipment.
  • Stable with High Capacitive Loads: The operational amplifier is designed to remain stable even with high capacitive loads, which is essential for maintaining signal fidelity in complex circuits.
  • Wide Supply Range: The device can be powered by a wide range of supply voltages, allowing for flexibility in various system designs.

Applications

The versatility of the CMP01EZ makes it an excellent choice for a wide array of electronic applications. It can be effectively used in:

  • Precision instrumentation
  • Data acquisition systems
  • Active filters and oscillators
  • Audio equipment
  • Analog-to-digital converters

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the CMP01EZ is no exception. Manufactured with the highest standards, this operational amplifier promises long-term reliability and consistent performance, making it a trustworthy component for any critical application.

Whether you're designing for industrial, commercial, or high-end consumer markets, the CMP01EZ from Analog Devices Inc. is a superior choice that will enhance the precision and quality of your electronic designs.

Ordering Information

For detailed specifications, sample requests, or to place an order for the CMP01EZ Precision Operational Amplifier, visit the Analog Devices Inc. website or contact their sales department. Ensure your designs are powered by the precision and excellence of Analog Devices.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Murata Electronics North America
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Cherry Semiconductor Corporation
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess