EN
  • EN
  • DE

CLX-020790-000

Part No CLX-020790-000
Manufacturer Analog Devices Inc.
Catalog OEM Parts (C - E)
Description Othersamp Mcm Octal AMP03 For Agilent
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1052433-CLX-020790-000
Categories OEM Parts(C-E)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLX-020790-000 CAD Model

Description

Analog Devices Inc. introduces the CLX-020790-000, a cutting-edge component designed for precision applications in demanding environments. This product exemplifies the company's commitment to delivering high-performance solutions to the electronics market.

Key Features

  • High Precision: The CLX-020790-000 boasts exceptional accuracy and stability, making it ideal for applications that require precise measurements and control.
  • Durability: Built to withstand harsh conditions, this product is suitable for use in industrial and outdoor applications where reliability is paramount.
  • Integration: Designed with ease of integration in mind, it can be seamlessly incorporated into a wide range of electronic systems.
  • Energy Efficiency: With power-saving features, the CLX-020790-000 operates with minimal energy consumption, contributing to the overall efficiency of the systems it is used in.

Applications

The versatile nature of the CLX-020790-000 allows it to be used in numerous applications, including but not limited to:

  • Automated Test Equipment
  • Medical Devices
  • Industrial Control Systems
  • Aerospace and Defense Electronics
  • Communications Infrastructure

Technical Specifications

Parameter Specification
Operating Temperature -40°C to +85°C
Supply Voltage 3.3V to 5V
Package Type Industry-standard footprint
Quality and Reliability Meets or exceeds industry standards

Support and Resources

Analog Devices Inc. provides comprehensive support for the CLX-020790-000, including detailed datasheets, application notes, and technical support from our team of experts. Customers can access a wealth of resources to ensure the successful implementation of this product in their solutions.

With its robust design, high precision, and adaptability, the CLX-020790-000 from Analog Devices Inc. is a top-tier component that enhances the performance and reliability of advanced electronics systems.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess