EN
  • EN
  • DE

MAX901ACSE-T

Part No MAX901ACSE-T
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR VOLT 16-SOIC / Comparator General Purpose TTL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Reel - TR
Product Status Obsolete
Type General Purpose
Number of Elements 4
Output Type TTL
Voltage - Supply, Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max) 2mV @ ±5V
Current - Input Bias (Max) 6µA @ ±5V
Current - Quiescent (Max) 15mA, 12mA, 6mA
CMRR, PSRR (Typ) 86.02dB CMRR, 86.02dB PSRR
Temperature Range - Operating 0°C ~ 70°C
Case / Package 16-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 16-SOIC
Base Product Number MAX901
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1316642-MAX901ACSE-T
Ultra Librarian 3D Model Ultra Librarian MAX901ACSE-T CAD Model

Description

Product Overview: MAX901ACSE-T by Analog Devices Inc.

The MAX901ACSE-T is a high-performance, fast, voltage comparator crafted by Analog Devices Inc., a renowned leader in the manufacture of precision electronic components. This comparator is designed to deliver quick and reliable performance for a broad range of applications, including high-speed triggering, zero-crossing detectors, and various types of digital level converters.

Key Features

  • High-Speed Operation: The MAX901ACSE-T boasts a propagation delay typically under 10ns, making it an excellent choice for applications that require rapid response times.
  • Low Power Consumption: Despite its fast operation, this comparator maintains low power consumption, which is ideal for power-sensitive designs.
  • Wide Supply Voltage Range: It can operate with a supply voltage range from ±4.5V to ±5.5V, providing flexibility in various system designs.
  • Differential Inputs: The comparator features differential inputs that enhance its ability to reject common-mode noise, thus improving accuracy in noisy environments.
  • TTL/CMOS Compatible Outputs: The outputs are compatible with TTL and CMOS logic levels, ensuring easy integration into digital systems without the need for additional level-shifting circuitry.

Applications

The MAX901ACSE-T is versatile and can be integrated into a multitude of electronic systems. Some of its typical applications include:

  • Data acquisition systems
  • High-speed signal processing
  • Communication systems
  • Instrumentation
  • Pulse and square wave generators

Product Specifications

The MAX901ACSE-T is available in a surface-mount package, ensuring it can be easily incorporated into modern PCB designs. It is characterized by its robustness and reliability, meeting the stringent quality standards set by Analog Devices Inc.

With its combination of speed, efficiency, and precision, the MAX901ACSE-T from Analog Devices Inc. stands out as an exemplary component for designers looking to enhance the performance of their electronic systems. Its high-speed operation and low power consumption make it a compelling choice for a wide range of high-performance applications.

You May Also Be Interested in

Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2554 $73.0216
8+ $14.9789 $119.8312
12+ $14.5107 $174.1284
17+ $14.0426 $238.7242
22+ $13.5746 $298.6412
29+ $12.1702 $352.9358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess