EN
  • EN
  • DE

MAX40200ANS+

Part No MAX40200ANS+
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description CURRENT SENSE/IDEAL DIODE / OR Controller Source Selector Switch P-Channel 1:1 4-WLP (0.73x0.73)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Type Source Selector Switch
FET Type P-Channel
Internal Switch(s) Yes
Delay Time - ON 65 µs
Delay Time - OFF 1.6 ms
Current - Output (Max) 1.2A
Current - Supply 7 µA
Voltage - Supply 1.5V ~ 5.5V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 4-XFBGA, WLBGA
Supplier Device Package 4-WLP (0.73x0.73)
Base Product Number MAX40200
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1319361-MAX40200ANS+
Ultra Librarian 3D Model Ultra Librarian MAX40200ANS+ CAD Model

Description

Product Overview: MAX40200ANS+ from Analog Devices Inc.

The MAX40200ANS+ is a highly efficient, precision unidirectional current-sense amplifier from Analog Devices Inc. Designed to cater to a wide range of applications, this device is well-suited for systems requiring accurate current monitoring such as power management systems, battery chargers, and portable devices. With its compact size and precision capabilities, the MAX40200ANS+ stands out as a reliable choice for designers looking to enhance system performance and ensure robust current sensing.

Key Features

  • High Accuracy: The MAX40200ANS+ offers a high level of precision, which is critical for systems where exact current measurements are necessary for performance and safety.
  • Low Power Consumption: This device is designed for energy efficiency, which helps to extend battery life in portable applications and reduce power loss in all systems.
  • Wide Input Common-Mode Range: The amplifier supports a broad input common-mode range, making it versatile for various use cases and ensuring compatibility with a range of signal levels.
  • Small Package: Housed in a compact SOT-23 package, the MAX40200ANS+ saves valuable board space, which is essential for space-constrained applications.

Applications

  • Power Management Systems
  • Battery-Powered Devices
  • Portable Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems

With its high-precision current sensing and low power operation, the MAX40200ANS+ is an ideal choice for engineers looking to integrate current monitoring into their designs without compromising on space or power efficiency. Its robustness and reliability are backed by the reputation of Analog Devices Inc., a leader in the semiconductor industry.

Whether you are designing a sophisticated industrial monitoring system or a compact consumer electronic device, the MAX40200ANS+ offers the performance and quality you need to ensure accurate current sensing and system integrity.

You May Also Be Interested in

Analog Devices Inc.
IC SOURCE SELECTOR SWITCH 12MSOP
Need more? Email Us
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.1913
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5189 $51.8900
210+ $0.4860 $102.0600
320+ $0.4696 $150.2720
460+ $0.4368 $200.9280
595+ $0.4203 $250.0785
745+ $0.4039 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess