EN
  • EN
  • DE

LTC4412ES6#TRPBF

Part No LTC4412ES6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Source Selector Switch
Polarity P-Channel
Delay Time - ON 110μs
Delay Time - OFF 13μs
Operating Supply Current 15μA
Supply Voltage - Operating 2.5 V to 28 V
Applications Handheld, USB Powered Supplies
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 020665-LTC4412ES6#TRPBF
Family Name LTC4412ES6#TRPBF
Introduction Date June 06, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4412ES6#TRPBF CAD Model

Description

LTC4412ES6#TRPBF - Low Loss PowerPath Controller

The LTC4412ES6#TRPBF is a sophisticated integrated circuit designed by Linear Technology, now part of Analog Devices, for managing power distribution in systems that require multiple power sources. This low loss PowerPath controller ensures seamless transitions between power sources, such as a battery and a wall adapter, without interrupting the supply to the load. Its primary application is in portable electronic devices, where maintaining a consistent power supply is crucial for uninterrupted operation.

This controller operates with an external P-channel MOSFET to create a near-ideal diode function with a very low voltage drop. This feature is essential for preserving energy in battery-powered systems, as it minimizes the power dissipation that typically occurs across a standard diode. The LTC4412ES6#TRPBF is designed to control the forward voltage drop across the MOSFET to ensure that it is low, typically in the range of 20mV to 30mV at 1A, which is significantly less than what would be seen across a Schottky diode.

The LTC4412ES6#TRPBF has a wide input voltage range of 2.5V to 28V, making it versatile for various applications. It also features a low quiescent current of only 11μA, which is beneficial for prolonging battery life in portable devices. The device is capable of withstanding and controlling high inrush currents without the need for a current sense resistor, thanks to its internal charge pump designed to drive the gate of an external P-channel MOSFET above the source voltage.

For added flexibility, the LTC4412ES6#TRPBF includes a status pin that provides an indication of whether the external MOSFET is on or off. This allows for additional control and monitoring within the system. Furthermore, the controller is offered in a compact SOT-23 package, making it suitable for space-constrained applications.

Overall, the LTC4412ES6#TRPBF from Linear Technology is an efficient and reliable solution for managing power paths in multi-source systems, ensuring minimal power loss and providing consistent power supply to critical components.

You May Also Be Interested in

Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Intersil
IC OR CTRLR N+1 8MSOP
Lowest to $3.3661
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $5.6811
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9054 $52.2972
42+ $2.3839 $100.1238
65+ $2.3094 $150.1110
90+ $2.2349 $201.1410
116+ $2.1604 $250.6064
155+ $1.9370 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,860 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess