EN
  • EN
  • DE

LTC4412CMS8

Part No LTC4412CMS8
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - OR Controllers,Ideal Diodes
Manufacturer Linear Technology
Win Source Part Number 303459-LTC4412CMS8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4412CMS8 CAD Model

Description

Linear Technology LTC4412CMS8 Low Loss PowerPath Controller

The LTC4412CMS8 from Linear Technology is an advanced PowerPath controller designed for seamless transition between multiple power sources in a variety of applications. This high-performance component ensures that the most efficient power source is utilized, providing continuous power to the load without interruption.

Encased in an MSOP-8 package, the LTC4412CMS8 is a compact, yet powerful solution for systems that require reliable power management. It operates with an input voltage range from 2.5V to 28V, making it versatile for both low and high voltage applications. The device can handle up to 2.6A of continuous output current, providing ample power for a wide range of electronic devices.

One of the key features of the LTC4412CMS8 is its low quiescent current, which is particularly important for battery-powered systems where power efficiency is critical. The quiescent current is typically 11μA with no load, and 50μA with the load connected, ensuring minimal power wastage during operation.

The LTC4412CMS8 provides a smooth switchover from one power source to another without causing any disturbance to the output. This is essential for applications that cannot tolerate power interruptions, such as handheld devices, data storage systems, and industrial controls. The internal MOSFET with a low on-resistance of typically 140mΩ ensures minimal voltage drop and power dissipation during operation.

For added flexibility, the LTC4412CMS8 includes a status output pin that indicates which power source is currently in use. This feature allows for easy monitoring and control within a system's power management scheme. The device is also designed with overvoltage protection, safeguarding connected components from potential damage due to unexpected voltage spikes.

In summary, the LTC4412CMS8 from Linear Technology is an efficient and reliable PowerPath controller that offers seamless power source selection, low power consumption, and robust protection features. Its versatility and performance make it an ideal choice for ensuring uninterrupted power in a broad array of electronic applications.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.6921
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess