EN
  • EN
  • DE

MAX5944ESE+T

Part No MAX5944ESE+T
Manufacturer Maxim Integrated
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Delay Time - OFF 100ns
Operating Supply Current 1.3mA
Supply Voltage - Operating 7.5 V to 37 V
Applications FireWire
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 113566-MAX5944ESE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5944ESE+T CAD Model

Description

The MAX5944ESE+T from Maxim Integrated is a robust, feature-rich quad Ethernet Power-Sourcing Equipment (PSE) controller designed for use in Power over Ethernet (PoE) applications. This integrated circuit is specifically engineered to facilitate the delivery of power over Ethernet network cables in accordance with the IEEE 802.3af standard. It is an ideal choice for network devices that require a reliable and efficient power supply solution, such as wireless access points, IP cameras, and VoIP phones.

Key Features

  • IEEE 802.3af Compliance: The MAX5944ESE+T adheres to the strict specifications of the IEEE 802.3af standard, ensuring compatibility with a wide range of PoE devices.
  • Quad-Port Capability: This PSE controller can manage up to four PoE ports simultaneously, making it a cost-effective solution for multi-port applications.
  • Integrated Power MOSFETs: Each of the four ports is equipped with internal power MOSFETs, simplifying the design and reducing external component count.
  • Detection and Classification: The device performs signature detection and power classification of connected PDs (Powered Devices), ensuring safe and efficient power management.
  • Current Limit and Thermal Shutdown: Advanced protection features such as current limit and thermal shutdown are built in to prevent damage to the PSE controller and connected devices.
  • Low Power Dissipation: Designed for efficiency, the MAX5944ESE+T minimizes power dissipation, which is crucial for maintaining the temperature within safe operating limits.

Applications

The MAX5944ESE+T is suitable for a variety of PoE applications including:

  • Network Switches and Routers
  • Wireless Access Points
  • IP Surveillance Cameras
  • VoIP Phone Systems
  • Networked Home Appliances

Technical Specifications

The device comes in a 16-pin narrow SO package and operates over the -40°C to +85°C temperature range. It requires a supply voltage typically ranging from 32V to 57V to accommodate the PoE voltage requirements. The MAX5944ESE+T also features an I²C-compatible serial interface for digital programming and control of the PSE functions.

With its combination of robust protection features, compliance with industry standards, and ease of integration, the MAX5944ESE+T is a top choice for designers looking to incorporate PoE capabilities into their networking products.

You May Also Be Interested in

Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3929
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4626 $52.3878
7+ $14.3283 $100.2981
11+ $13.8806 $152.6866
15+ $13.4328 $201.4920
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess