EN
  • EN
  • DE

LTC7862EUFD#TRPBF

Part No LTC7862EUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description 140V HIGH EFFICIENCY SWITCHING S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Base Product Number LTC7862
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351017-LTC7862EUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7862EUFD#TRPBF CAD Model

Description

Analog Devices Inc. LTC7862EUFD#TRPBF Overview

The LTC7862EUFD#TRPBF from Analog Devices Inc. is a high-performance switching regulator controller that is designed to manage power in a wide range of applications. This advanced component is specifically engineered to provide efficient and reliable control for step-down DC-DC converters, making it an ideal choice for systems that require precise voltage regulation and power optimization.

Key Features

  • Wide Input Voltage Range: The LTC7862EUFD#TRPBF can handle a broad range of input voltages, making it versatile for various power supply designs.
  • High Efficiency: With its advanced design, this controller helps to achieve high conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Robust Protection Features: The device includes overvoltage, undervoltage, overcurrent, and overtemperature protection, ensuring the safety and longevity of the electronic components it manages.
  • Adjustable Switching Frequency: Users can tailor the switching frequency to their specific application needs, allowing for optimal performance and component selection.
  • Compact Package: The LTC7862EUFD#TRPBF comes in a small, surface-mount package, which is ideal for space-constrained applications.

Applications

The versatility of the LTC7862EUFD#TRPBF makes it suitable for a wide array of applications, including:

  • Telecommunications
  • Industrial Systems
  • Automotive Electronics
  • Data Center Power Supplies
  • High-Density Distributed Power Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC7862EUFD#TRPBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring stable performance even in the most demanding conditions.

Conclusion

In conclusion, the LTC7862EUFD#TRPBF from Analog Devices Inc. is a sophisticated and reliable solution for controlling power in a multitude of electronic applications. Its combination of efficiency, flexibility, and protective features make it an essential component for designers looking to optimize their power management systems.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $0.8408
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.4333
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess