EN
  • EN
  • DE

LTC6994HS6-1#TRPBF

Part No LTC6994HS6-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6994
Other Names LTC6994HS6-1#TRPBF,161-LTC6994HS6-1#TRPBFTR,161-LTC6994HS6-1#TRPBFCT,161-LTC6994HS6-1#TRPBFDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265373-LTC6994HS6-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994HS6-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC6994HS6-1#TRPBF

The LTC6994HS6-1#TRPBF is a versatile timer device from Analog Devices Inc., designed to provide precision timing capabilities to a wide array of electronic applications. This product is part of the TimerBlox® family and is known for its ease of use and minimal external components requirement. It is a monostable multivibrator or one-shot timer that can be programmed to provide a wide range of delay times, from microseconds to hours, making it an ideal solution for applications requiring precise timing sequences.

One of the key features of this device is its programmable time delay which can be set via a single external resistor. This feature provides designers with a simple and reliable way to adjust the timing period without the need for complex programming. The LTC6994HS6-1#TRPBF also offers an accuracy of ±1% within the specified temperature range, ensuring reliable performance in diverse operating conditions.

The LTC6994HS6-1#TRPBF operates over a supply voltage range of 2.25V to 5.5V, making it suitable for portable and battery-powered applications. Its low power consumption is another advantage, as it helps to extend battery life and reduce energy costs in power-sensitive systems.

Encased in a compact SOT-23 package, the LTC6994HS6-1#TRPBF is designed to occupy minimal board space, which is crucial for space-constrained applications. Moreover, it features a CMOS output driver that can sink or source up to 20mA, allowing it to directly drive a load or interface with other logic-level devices.

With its robust design, the LTC6994HS6-1#TRPBF is characterized for operation over a temperature range of -40°C to 125°C, making it suitable for industrial-grade applications that require reliable operation under extreme conditions.

In summary, the LTC6994HS6-1#TRPBF from Analog Devices Inc. is a highly reliable and precise timing solution that is well-suited for a variety of applications, including pulse generation, time delay generation, pulse width modulation (PWM), and frequency discrimination. Its ease of use, coupled with high accuracy and low power consumption, makes it an excellent choice for designers looking to add timing functionality to their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $17.4627
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
ON Semiconductor
IC PROGRAM DELAY 3.3V ECL 32LQFP
Need more? Email Us
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $7.3665

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess