EN
  • EN
  • DE

LTC6655CHMS8-5#TRPBF

Part No LTC6655CHMS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8MSOP  /  Series Voltage Reference IC Fixed 5V V ±0.05% 5 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 5 mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 5.5V ~ 13.2V
Current - Supply 7.5mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6655
Other Names LTC6655CHMS8-5#TRPBF,LTC6655CHMS8-5#TRPBFCT,LTC6655CHMS8-5#TRPBFTR,LTC6655CHMS8-5#TRPBFDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250908-LTC6655CHMS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6655CHMS8-5#TRPBF CAD Model

Description

Product Overview: LTC6655CHMS8-5#TRPBF from Analog Devices Inc.

The LTC6655CHMS8-5#TRPBF is a high-precision, low-drift, low-noise voltage reference from Analog Devices Inc., designed to provide a stable reference voltage for precision analog applications. This voltage reference is part of the LTC6655 series, which is renowned for its exceptional stability and accuracy over time and temperature variations.

Key Features

  • Output Voltage: Fixed at 5V with high accuracy.
  • Low Drift: Offers excellent temperature stability with a typical drift of just 2ppm/°C, ensuring reliable performance across a wide temperature range.
  • Low Noise: With a low noise specification of 0.25ppm/√Hz (0.1Hz to 10Hz), this component is ideal for sensitive applications where noise can be a critical factor.
  • High Output Drive: Capable of sourcing or sinking up to 5mA, making it versatile for various load conditions.
  • Long-Term Stability: Demonstrates excellent long-term stability, which is critical for precision applications.
  • Supply Range: Operates with a supply range from 6V to 13.2V, providing flexibility in different system designs.
  • Package: Comes in an MSOP-8 package, which is suitable for space-constrained applications.
  • Temperature Range: Functional over the industrial temperature range of -40°C to +125°C.

Applications

The LTC6655CHMS8-5#TRPBF is a versatile component that can be used in a wide array of applications where precision voltage references are required, such as:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Precision instrumentation
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC6655CHMS8-5#TRPBF is no exception. It is designed to meet the rigorous demands of critical applications, ensuring consistent performance and reliability. Whether used in laboratory equipment or industrial automation, this voltage reference maintains precision over its lifespan, making it a trusted choice for engineers and designers.

For those seeking a stable and accurate voltage reference, the LTC6655CHMS8-5#TRPBF from Analog Devices Inc. represents a premier solution that combines performance with durability.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6316 $66.5264
7+ $15.5790 $109.0530
10+ $15.0527 $150.5270
15+ $14.0000 $210.0000
19+ $13.4737 $256.0003
24+ $12.9474 $310.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess