EN
  • EN
  • DE

LTC6404HUD-4#TRPBF

Part No LTC6404HUD-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type ADC Driver
Applications Data Acquisition
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6404
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1319305-LTC6404HUD-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6404HUD-4#TRPBF CAD Model

Description

Product Overview: LTC6404HUD-4#TRPBF

The LTC6404HUD-4#TRPBF is a high-performance, low noise, low distortion, fully differential amplifier/ADC driver designed by Analog Devices Inc. This component is tailored to drive high-resolution analog-to-digital converters (ADCs), making it an ideal choice for demanding signal processing applications where signal integrity and fidelity are paramount.

Key Features

  • Fully Differential Design: The LTC6404HUD-4#TRPBF offers a fully differential input and output, ensuring excellent common-mode noise rejection and minimizing even-order harmonic distortion.
  • Low Noise: With its low noise performance, this amplifier provides a clean signal amplification, crucial for high-accuracy data conversion in sensitive applications such as medical imaging and instrumentation.
  • Low Distortion: The device boasts low harmonic distortion, preserving the original signal's integrity, which is particularly beneficial for high-fidelity audio processing and high-speed communication systems.
  • High Linearity: High linearity is maintained across the entire dynamic range, which is essential for maintaining signal quality in advanced digital communication systems.
  • Adjustable Gain: The gain of the LTC6404HUD-4#TRPBF can be set via external resistors, providing flexibility and precision to match the requirements of the connected ADC.

Applications

The LTC6404HUD-4#TRPBF is versatile and can be deployed in a variety of applications where high-quality signal amplification is needed. Typical applications include:

  • High-speed data acquisition systems
  • Communications infrastructure
  • Medical imaging equipment
  • Instrumentation and test equipment
  • Professional audio equipment

Product Specifications

The LTC6404HUD-4#TRPBF comes in a QFN-16 package and is designed to operate over a wide supply voltage range, accommodating various system requirements. Its robust design ensures reliable performance even in harsh industrial environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6404HUD-4#TRPBF is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity in the field. Whether for commercial or industrial applications, this ADC driver stands out for its precision and durability.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess