EN
  • EN
  • DE

RSN311W64D-P

Part No RSN311W64D-P
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 299374-RSN311W64D-P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RSN311W64D-P CAD Model

Description

The RSN311W64D-P, manufactured by SANYO Semiconductor, is a power amplifier module designed for audio applications, particularly within audio systems and home theaters. It's a key component for amplifying audio signals to drive speakers, contributing to the overall sound quality and power output of the system. This module is typically used in applications requiring reliable and efficient audio amplification.

Applications

  • Audio Amplifiers
  • Home Theater Systems
  • Stereo Systems
  • Active Speakers

Features

  • High Power Output: Capable of delivering substantial audio power for driving speakers effectively.
  • Integrated Circuit: Contains multiple components within a single module for simplified design and assembly.
  • Thermal Protection: Built-in thermal protection circuitry to prevent damage from overheating.
  • Short-Circuit Protection: Protects the module and connected components from damage due to short circuits.
  • Low Distortion: Designed to minimize audio distortion for clean and accurate sound reproduction.
  • Compact Size: Small form factor allows for integration into various audio devices with limited space.
  • High Efficiency: Converts power efficiently to minimize heat generation and energy consumption.

Benefits

  • Enhanced Audio Quality: Provides clear and powerful audio output for an immersive listening experience.
  • Simplified Design: Reduces the complexity of audio amplifier design with an integrated solution.
  • Improved Reliability: Thermal and short-circuit protection features enhance the module's reliability and lifespan.
  • Reduced Development Time: Speeds up product development by providing a pre-built and tested audio amplification solution.
  • Cost-Effective: Offers a cost-effective solution for audio amplification compared to discrete component designs.
  • Easy Integration: Simple to integrate into existing audio systems and new product designs.

Additional Details

The RSN311W64D-P typically operates within a specific voltage range as per the SANYO Semiconductor datasheet. The exact power output depends on the load impedance and supply voltage. Detailed specifications regarding harmonic distortion, signal-to-noise ratio, and input impedance can be found in the manufacturer's documentation. Proper heat sinking is generally required to dissipate heat generated during operation and maintain optimal performance. Refer to the datasheet for specific thermal management recommendations. This module is designed for a specific range of speaker impedances, which must be adhered to in order to avoid damage or degraded performance. SANYO datasheets usually provide diagrams of recommended implementation circuits.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess