EN
  • EN
  • DE

LTC6404CUD-2#PBF

Part No LTC6404CUD-2#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6404
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LTC6404CUD-2#PBF,LTC6404CUD-2#PBF-ND,505-LTC6404CUD-2#PBF
Standard Package 121
Win Source Part Number 1319312-LTC6404CUD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6404CUD-2#PBF CAD Model

Description

Product Overview: LTC6404CUD-2#PBF from Analog Devices Inc.

The LTC6404CUD-2#PBF is a high-performance, low distortion, differential ADC driver developed by Analog Devices Inc., a leader in the design and manufacture of analog, mixed-signal, and DSP integrated circuits. This product is specifically designed to interface with high-speed analog-to-digital converters, providing a precise differential signal with a wide bandwidth and low noise, making it ideal for demanding applications such as medical imaging, test equipment, and communication systems.

Key Features

  • High Linearity: The LTC6404CUD-2#PBF offers exceptional linearity with its low harmonic distortion, ensuring accurate signal representation for high-fidelity applications.
  • Wide Bandwidth: With a wide bandwidth, this driver can support high-speed ADCs, making it suitable for a broad range of high-frequency applications.
  • Low Noise: The device features low noise performance, which is critical for maintaining signal integrity in sensitive applications.
  • Adjustable Gain: Users can adjust the gain of the LTC6404CUD-2#PBF, providing flexibility to match the dynamic range of the ADC.
  • Single-Ended to Differential Conversion: It can convert single-ended input signals to differential outputs, which is beneficial for reducing common-mode noise and improving signal quality.
  • Power Efficiency: Designed with power efficiency in mind, it consumes minimal power, which is advantageous for portable and battery-powered devices.
  • Compact Package: The LTC6404CUD-2#PBF comes in a compact QFN package, saving valuable board space in space-constrained applications.

Applications

  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Data Acquisition Systems
  • Communication Infrastructure

The LTC6404CUD-2#PBF is a testament to Analog Devices Inc.'s commitment to providing high-quality components that enhance the performance and reliability of electronic systems. With its robust feature set, this differential ADC driver is an excellent choice for designers looking to improve the accuracy and integrity of their high-speed signal processing applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess