EN
  • EN
  • DE

LTC4444HMS8E#WPBF

Part No LTC4444HMS8E#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8MSOP / Half-Bridge Gate Driver IC Non-Inverting 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 7.2V ~ 13.5V
Logic Voltage - VIL, VIH 1.85V, 3.25V
Current - Peak Output (Source, Sink) 2.5A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 114 V
Rise / Fall Time (Typ) 8ns, 5ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC4444
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 200
Win Source Part Number 1323593-LTC4444HMS8E#WPBF
Ultra Librarian 3D Model Ultra Librarian LTC4444HMS8E#WPBF CAD Model

Description

Analog Devices Inc. LTC4444HMS8E#WPBF

The LTC4444HMS8E#WPBF is a high-performance, high-voltage, N-channel MOSFET driver from Analog Devices Inc., a leading global semiconductor company specializing in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This driver is specifically designed to complement power management solutions in a variety of demanding applications.

Key Features:

  • High Voltage Capability: The LTC4444HMS8E#WPBF is capable of operating up to 80V, making it suitable for high voltage applications that require efficient power conversion and distribution.
  • Powerful Drive: With its strong gate drive capability, this MOSFET driver can effectively switch large power devices, ensuring minimal switching losses and improved overall efficiency.
  • Fast Switching Performance: The device is designed for fast switching performance, which is critical for reducing power losses and improving the performance of power supply circuits.
  • Dual Independent Drivers: It features two independent driver channels that can be configured for driving two separate MOSFETs or for a half-bridge topology, providing flexibility in circuit design.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through currents, this driver includes adaptive shoot-through protection, which ensures that both the high-side and low-side MOSFETs are not turned on simultaneously.
  • Robust Design: The LTC4444HMS8E#WPBF is designed to withstand harsh environments and is characterized by its robustness against negative transients and its ability to operate over a wide temperature range.

Applications:

The LTC4444HMS8E#WPBF is ideal for use in a variety of applications where efficient power management and reliable performance are critical. These applications include:

  • Synchronous Rectification
  • DC/DC Converters
  • Motor Control Systems
  • Active Clamp Circuits
  • Class-D Audio Amplifiers

With its high voltage capability, robust design, and fast switching performance, the LTC4444HMS8E#WPBF is an excellent choice for designers looking to improve the reliability and efficiency of their power systems. Analog Devices Inc. ensures that this driver meets the highest quality and performance standards, making it a trusted component in critical power management applications.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
NXP / Nexperia
IC GATE DRVR HDMI 38TSSOP / Gate Driver IC 38-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess