EN
  • EN
  • DE

ADV7281WBCPZ-MA

Part No ADV7281WBCPZ-MA
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description 10-Bit, 4 Oversampled SDTV Video Decoder with Differential Inputs | IC VIDEO DECODER 10BIT 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video
Data Interface I2C, Serial
Resolution (Bits) 10 b
Number of ADCs / DACs 1 / 0
Sigma Delta No
Supply Voltage , Analog 1.71V ~ 1.89V
Supply Voltage , Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number ADV7281
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142694-ADV7281WBCPZ-MA
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7281WBCPZ-MA CAD Model

Description

ADV7281WBCPZ-MA: A High-Performance Video Decoder by Analog Devices Inc.

The ADV7281WBCPZ-MA is a multifaceted video decoder that is part of the high-quality product line from Analog Devices Inc. Designed to convert analog video signals into digital form, this component is an ideal solution for a variety of applications that require reliable video acquisition, such as surveillance systems, automotive infotainment, and industrial video processing.

This advanced video decoder is capable of handling multiple video formats including NTSC, PAL, and SECAM. It supports 8-bit YUV/YPbPr or RGB digital output formats, making it highly versatile for different digital video interfaces. The device also integrates a multiformat 4 x 1 video analog input, which allows it to accept up to four different analog input sources.

The ADV7281WBCPZ-MA is particularly noted for its Automatic Gain Control (AGC), which ensures optimal signal quality by adjusting the gain to suit varying signal strengths. Additionally, the built-in comb filter for 2D adaptive noise reduction significantly improves video quality by reducing noise artifacts, especially in composite video signals.

One of the key features of the ADV7281WBCPZ-MA is its robust Macrovision copy protection detection, which is essential for applications that need to comply with content protection regulations. Furthermore, the device is equipped with an integrated Color Control Circuit (CCC), which helps in adjusting color hue, saturation, brightness, and contrast to deliver superior image quality.

For design flexibility, the ADV7281WBCPZ-MA comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the circuit board and is suitable for space-constrained applications. The device operates over an extended temperature range, making it reliable for use in harsh environments.

Overall, the ADV7281WBCPZ-MA by Analog Devices Inc. is a top-tier choice for developers and engineers looking for a high-performance video decoder that offers excellent video quality, flexibility, and reliability.

You May Also Be Interested in

AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $5.3111
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0624 $65.3120
11+ $10.7179 $117.8969
17+ $10.3830 $176.5110
23+ $10.0480 $231.1040
30+ $9.7131 $291.3930
40+ $8.7082 $348.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess