EN
  • EN
  • DE

LTC4364IMS-1#TRPBF

Part No LTC4364IMS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER W/DIODE 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tape & Reel
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LTC4364
Other Names 505-LTC4364IMS-1#TRPBFCT,LTC4364IMS-1#TRPBF,505-LTC4364IMS-1#TRPBFTR,505-LTC4364IMS-1#TRPBFDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1301584-LTC4364IMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4364IMS-1#TRPBF CAD Model

Description

Analog Devices Inc. LTC4364IMS-1#TRPBF Surge Stopper

The LTC4364IMS-1#TRPBF from Analog Devices Inc. is a sophisticated surge stopper device designed to protect sensitive electronic equipment from high voltage transients and overvoltage conditions. This component is a critical part of any power management system that requires reliable protection against unpredictable voltage spikes which can occur due to lightning strikes, load dump in vehicles, or other power disturbances.

This surge stopper operates over a wide supply range of 4V to 80V, making it versatile for use in a variety of applications, including automotive, industrial, and telecommunications systems. It is capable of withstanding temporary overvoltage events up to 100V, ensuring that downstream electronics are not exposed to damaging voltages.

The LTC4364IMS-1#TRPBF also features a fast overvoltage lockout circuit that disables the output in the event of an overvoltage condition, protecting the load almost instantaneously. Additionally, the device includes an adjustable overvoltage and undervoltage lockout, which allows users to set precise voltage thresholds tailored to their specific needs.

One of the key features of this surge stopper is its ability to control the inrush of current during startup and hot-swap events. This is particularly important in systems where large capacitive loads can cause significant current spikes that may damage components or trigger unwanted system resets.

The LTC4364IMS-1#TRPBF is packaged in an MSOP-16 (Medium Small Outline Package), which is suitable for space-constrained applications. It is also available in a tape and reel package (denoted by the #TRPBF suffix), which is ideal for automated assembly processes, ensuring efficient manufacturing and reduced production costs.

With its robust feature set, the LTC4364IMS-1#TRPBF surge stopper from Analog Devices Inc. represents a reliable solution for protecting sensitive electronics from voltage-related damage, ensuring system stability and longevity.

Key features of the LTC4364IMS-1#TRPBF include:

  • Wide operating voltage range: 4V to 80V
  • Transient protection up to 100V
  • Adjustable overvoltage and undervoltage lockout
  • Fast overvoltage lockout circuit
  • Inrush current limiting
  • Compact MSOP-16 packaging
  • Tape and reel packaging for automated assembly

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
SURGE SUPP TBU 500MA 650VIMP SMD
Lowest to $1.5215
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $2.1896
Bourns Inc.
TBU Bidirectional 850V 425V 1us DFN SMD T/R / SURGE SUPP TBU 300MA 850VIMP SMD
Lowest to $1.3196
Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.1925
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5083
Bourns Inc.
TBU® High-Speed Protectors
Need more? Email Us
STMicroelectronics
IC OVP PROTECTION TDFN-8
Lowest to $1.2560

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess