EN
  • EN
  • DE

ADUC847BCPZ8-3

Part No ADUC847BCPZ8-3
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 56LFCSP / 8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 12.58MHz 8KB (8K x 8) FLASH 56-LFCSP-VQ (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc.
Packaging Tray
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PSM, PWM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 3.6V
Data Converters A/D 10x24b; D/A 1x12b, 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (8x8)
Base Product Number ADUC847
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 2156-ADUC847BCPZ8-3,ANAANAADUC847BCPZ8-3
Standard Package 1
Win Source Part Number 1322955-ADUC847BCPZ8-3
Ultra Librarian 3D Model Ultra Librarian ADUC847BCPZ8-3 CAD Model

Description

Analog Devices Inc. ADUC847BCPZ8-3 MicroConverter®

The ADUC847BCPZ8-3 from Analog Devices Inc. is a highly integrated, multifunctional MicroConverter® that combines high-performance analog components with digital signal processing power. This precision analog microcontroller is designed to cater to a wide array of applications, including industrial control systems, smart sensing technology, and instrumentation devices, to name a few.

At the core of the ADUC847BCPZ8-3 is a 24-bit sigma-delta analog-to-digital converter (ADC) with a programmable gain amplifier, offering exceptional accuracy and resolution for precise measurement applications. The device also features an 8-bit microcontroller unit (MCU) based on the 8052 architecture, which provides ample computational capabilities to handle complex algorithms and control tasks.

Key Features:

  • Precision 24-bit ADC: The sigma-delta ADC ensures high accuracy and low noise in analog signal conversion, making it ideal for precision measurement systems.
  • Programmable Gain Amplifier: The integrated PGA offers gains ranging from 1 to 128, allowing for the amplification of small signal levels to the ADC's full-scale range.
  • Flexible Digital Control: The 8-bit 8052-compatible MCU provides a versatile platform for custom control logic, supporting a variety of digital interfaces and peripherals.
  • On-Chip Memory: The device includes 62 kB of non-volatile Flash/EE memory for program storage, alongside 4 kB of data Flash/EE memory for data storage, which can be partitioned according to application needs.
  • Integrated Voltage Reference: A high-stability on-chip voltage reference enhances the precision of ADC measurements.
  • Low Power Consumption: Designed for power-sensitive applications, the ADUC847BCPZ8-3 operates efficiently with a power-down mode for energy conservation.
  • Compact Package: The device comes in a 56-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.

With its robust set of features, the ADUC847BCPZ8-3 MicroConverter® is a powerful solution for engineers looking to integrate high-precision analog sensing with digital control in their designs. Its combination of analog performance, digital flexibility, and memory options makes it a versatile choice for a multitude of sophisticated applications.

For more information, datasheets, and technical support, visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess