EN
  • EN
  • DE

LTC4331HUFD#PBF

Part No LTC4331HUFD#PBF
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC DIFFERENTIAL LINK 20QFN / Differential Link 20-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tube
Type Differential Link
Applications Industrial, Lighting
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Base Product Number LTC4331
Standard Package 73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339653-LTC4331HUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4331HUFD#PBF CAD Model

Description

Analog Devices Inc. - LTC4331HUFD#PBF Product Overview

The LTC4331HUFD#PBF is a robust, high-performance I2C Slave Device Extender from Analog Devices Inc., designed to facilitate long-distance communication between an I2C master and a slave device. This innovative product is part of the company's extensive portfolio of interface components, renowned for their reliability and precision.

Key Features

  • Extended I2C Bus Range: The LTC4331 allows for significant extension of the I2C bus range, enabling communication over distances that would otherwise be impossible with standard I2C hardware.
  • High Noise Immunity: With its differential signaling, the LTC4331 provides high immunity to common mode noise, ensuring reliable data transmission even in electrically noisy environments.
  • Low Power Operation: This device is engineered for energy efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • Adjustable Data Rates: It supports adjustable data rates, allowing users to optimize the speed of communication based on their specific requirements.
  • Robust Packaging: The LTC4331HUFD#PBF comes in a 20-lead QFN package, offering a compact footprint while ensuring durability and ease of integration into various systems.

Applications

  • Industrial Control Systems
  • Automotive Networks
  • Building Automation
  • Remote Sensor Modules
  • Robotics and Drones

Technical Specifications

The LTC4331HUFD#PBF operates over a wide supply voltage range and is designed to work seamlessly with standard I2C protocols. It is capable of withstanding harsh industrial temperatures, making it suitable for deployment in a variety of challenging environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4331HUFD#PBF is no exception. It meets stringent industry standards for performance and reliability, ensuring that it delivers consistent operation over its lifetime.

Whether you're designing a complex industrial network or a simple remote monitoring system, the LTC4331HUFD#PBF provides the extension capabilities, durability, and reliability needed to maintain effective communication over extended distances.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8098 $62.4294
6+ $17.0747 $102.4482
10+ $16.5411 $165.4110
13+ $16.0076 $208.0988
17+ $15.4740 $263.0580
22+ $13.8732 $305.2104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess