EN
  • EN
  • DE

LTC4015EUHF

Part No LTC4015EUHF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULT-CHEM 2CEL 38QFN  /  Charger IC Multi-Chemistry 38-QFN (5x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Product Status Obsolete
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 9
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Voltage - Supply (Max) 35V
Interface I2C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 38-WFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number LTC4015
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1254069-LTC4015EUHF
Ultra Librarian 3D Model Ultra Librarian LTC4015EUHF CAD Model

Description

Analog Devices Inc. LTC4015EUHF High Voltage Multi-Chemistry Battery Charger

The LTC4015EUHF from Analog Devices Inc. is a versatile and advanced battery charger controller that caters to a wide range of applications requiring efficient and reliable battery charging. Designed to accommodate various battery chemistries, this product stands out with its ability to charge lithium-ion/polymer/phosphate, lead-acid, and nickel-based batteries, making it a comprehensive solution for diverse power management needs.

One of the key features of the LTC4015EUHF is its wide input voltage range, which spans from 4.5V to 35V, or up to 60V when the unit is not charging. This flexibility ensures compatibility with a variety of power sources, including those found in automotive, industrial, and portable equipment environments. The charging voltage is accurate to within ±0.5% and the charging current is accurate to within ±5%, guaranteeing precise control over the charging process and enhancing the longevity and performance of batteries.

The LTC4015EUHF also boasts an intelligent PowerPath controller, which prioritizes system load and battery charging dynamics. This feature ensures that even when input power is limited, the system remains operational while still charging the battery efficiently. Furthermore, the product integrates Maximum Power Point Tracking (MPPT), which is critical for optimizing the energy harvested from solar panels and other variable power sources.

For system monitoring and control, the LTC4015EUHF includes an I²C interface, which allows for real-time monitoring of voltage, current, temperature, and charge status. This digital communication bus also enables programmable charge termination, battery temperature monitoring, and system status reporting, providing users with comprehensive control over the charging process.

Encased in a compact 5mm x 7mm QFN package, the LTC4015EUHF is designed to save space on the PCB while providing robust protection features. These include overvoltage, overtemperature, and input overcurrent protection, safeguarding both the charger and the battery under various fault conditions.

In summary, the LTC4015EUHF from Analog Devices Inc. is a high-performance, multi-chemistry battery charger that offers precision, flexibility, and protection for a wide array of battery charging applications. Its advanced features and compact design make it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5553 $57.7765
10+ $10.8239 $108.2390
15+ $10.4583 $156.8745
21+ $9.7269 $204.2649
27+ $9.3612 $252.7524
34+ $8.9956 $305.8504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess