EN
  • EN
  • DE

LTC3675EUFF#TRPBF

Part No LTC3675EUFF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC PWR SUPPLY + LED DRVR 44QFN / Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 44-QFN (4x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Display (LED Drivers) , Handheld/Mobile Devices, Power Supply
Current - Supply 16µA
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 44-PowerWFQFN
Supplier Device Package 44-QFN (4x7)
Base Product Number LTC3675
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350992-LTC3675EUFF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3675EUFF#TRPBF CAD Model

Description

The LTC3675EUFF#TRPBF is a highly integrated power management integrated circuit (PMIC) from Analog Devices Inc., designed to cater to the demanding needs of portable and space-constrained electronic devices. This advanced PMIC is an essential component for ensuring efficient and reliable power distribution within complex systems.

Key Features and Benefits

  • Multiple Regulated Outputs: The device features up to seven adjustable outputs with a range of voltage options, making it versatile for various applications.
  • High Efficiency: Integrated with high-efficiency step-down converters, the LTC3675EUFF#TRPBF ensures optimal power conversion, reducing heat generation and improving battery life in portable devices.
  • Programmable Sequencing: It offers programmable power-on sequencing, which is critical for systems requiring precise power-up sequences for different components.
  • I2C Compatible Interface: The inclusion of an I2C interface allows for digital programming and diagnostics, enhancing system control and monitoring capabilities.
  • Compact Form Factor: Housed in a compact (4mm x 5mm) QFN package, the LTC3675EUFF#TRPBF is ideal for space-constrained applications without sacrificing performance.

Applications

The LTC3675EUFF#TRPBF is particularly well-suited for use in a variety of applications, including:

  • Portable and handheld devices
  • Medical equipment
  • Industrial handhelds
  • Automotive infotainment systems
  • Wireless routers and networking equipment

Technical Specifications

Some of the technical specifications of the LTC3675EUFF#TRPBF include:

  • Input Voltage Range: 2.25V to 5.5V, suitable for single-cell Li-Ion batteries or other standard power supplies.
  • Output Voltage Range: Adjustable outputs that can be set to meet the requirements of various system components.
  • Operating Temperature Range: -40°C to +125°C, ensuring reliable operation under extreme conditions.
  • RoHS Compliant: Manufactured with environmental considerations, adhering to RoHS standards.

In summary, the LTC3675EUFF#TRPBF PMIC by Analog Devices Inc. is a robust, multi-functional power solution that offers flexibility, efficiency, and advanced features for modern electronic systems. Its comprehensive design and programmable options make it a go-to choice for engineers looking to streamline power management in compact devices.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4913 $61.9652
8+ $12.7109 $101.6872
13+ $12.3136 $160.0768
17+ $11.9164 $202.5788
22+ $11.5192 $253.4224
30+ $10.3276 $309.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,515 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess