EN
  • EN
  • DE

LTC2996IDD#TRPBF

Part No LTC2996IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 20/70DEG OPN DR 10DFN  /  Thermostat -20°C, 70°C Active High, Active Low Open Drain 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Trip Temperature Threshold Cold, Hot
Switching Temperature -20°C, 70°C
Accuracy ±2°C
Output Type Open Drain
Output Active High, Active Low
Output Function /OverTemp, /UnderTemp
Selectable Hysteresis No
Features Utilizes External Sensor
Voltage - Supply 2.25 V ~ 5.5 V
Current - Supply 200µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC2996
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1233863-LTC2996IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2996IDD#TRPBF CAD Model

Description

Introducing the LTC2996IDD#TRPBF Temperature Sensor from Analog Devices Inc.

The LTC2996IDD#TRPBF is a high-precision temperature sensor designed by Analog Devices Inc., a leader in the semiconductor industry. This sophisticated sensor is tailored for modern electronics that require reliable temperature monitoring to ensure optimal performance and longevity.

Key Features:

  • High Accuracy: The LTC2996 provides precise temperature measurements with an accuracy of ±1°C, ensuring that you can trust the data for critical applications.
  • Wide Temperature Range: It operates over a broad temperature range, making it suitable for diverse environments and applications.
  • Voltage Measurement Capability: In addition to temperature sensing, the LTC2996 can also measure a voltage, providing dual functionality in a single component.
  • No External Components Required: This sensor is designed to function without the need for additional external components, simplifying the design and reducing the overall system cost.
  • Easy-to-Use Interface: The sensor provides a straightforward interface that can easily be integrated into a variety of systems.

Applications:

The LTC2996IDD#TRPBF is ideal for a range of applications, including:

  • Computer systems and servers
  • Environmental monitoring
  • Industrial systems
  • Telecommunications equipment

Package and Reliability:

The device comes in a compact 8-lead DFN package, which is ideal for space-constrained applications. The LTC2996IDD#TRPBF is also characterized for operation from -40°C to 125°C, ensuring reliable performance in extreme conditions.

Integration with Your Design:

Integrating the LTC2996IDD#TRPBF into your design is straightforward, thanks to its user-friendly interface and the comprehensive support provided by Analog Devices. Their extensive documentation, application notes, and customer support make it easier for engineers to incorporate this temperature sensor into their designs and bring their products to market faster.

In summary, the LTC2996IDD#TRPBF from Analog Devices Inc. is a versatile and accurate temperature sensor that offers the reliability and performance needed for today's advanced electronic systems.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.5045
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1764 $55.0584
14+ $7.5294 $105.4116
21+ $7.2941 $153.1761
29+ $7.0588 $204.7052
37+ $6.8235 $252.4695
50+ $6.1176 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess