EN
  • EN
  • DE

TC650BEVUA

Part No TC650BEVUA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mfr Microchip Technology
Package Tube
Trip Temperature Threshold Hot
Switching Temperature 55°C
Accuracy ±3°C
Output Active Low
Output Function /Fault, /OverTemp, PWM
Selectable Hysteresis No
Features Fan Controller
Voltage - Supply 2.8 V ~ 5.5 V
Current - Supply 50µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number TC650
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345241-TC650BEVUA
Ultra Librarian 3D Model Ultra Librarian TC650BEVUA CAD Model

Description

Microchip Technology TC650BEVUA Temperature Sensor

The TC650BEVUA is a robust and precise temperature sensor from the renowned Microchip Technology, designed to meet the stringent requirements of a wide array of applications. This advanced sensor is an integral component for systems requiring reliable temperature monitoring and control, such as industrial equipment, consumer electronics, and automotive systems.

Key Features:

  • Accuracy: The TC650BEVUA boasts a high accuracy level, ensuring precise temperature readings that are crucial for maintaining the optimal performance of electronic systems.
  • Operating Range: This sensor operates over a wide temperature range, making it versatile for various environments and conditions.
  • Low Power Consumption: Designed for efficiency, the TC650BEVUA is an energy-saving solution that minimizes power usage, thus extending the battery life of portable and remote applications.
  • Small Footprint: The compact size of the TC650BEVUA allows it to be easily integrated into space-constrained designs without compromising functionality.
  • Output Type: It provides a digital output that can interface directly with microcontrollers, simplifying system design and reducing component count.

Applications:

The TC650BEVUA is suitable for a variety of applications, including:

  • Temperature monitoring in consumer electronics like smartphones, tablets, and laptops.
  • Industrial systems where precise temperature control is necessary for process stability.
  • Automotive electronics, where durability and performance are required under extreme conditions.
  • Portable medical devices that demand accuracy and reliability.

Microchip Technology's commitment to quality ensures that the TC650BEVUA temperature sensor is a reliable choice for designers looking to incorporate temperature sensing and control into their projects. With its combination of accuracy, power efficiency, and compact design, the TC650BEVUA is an excellent selection for meeting the thermal monitoring needs of today's sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8848 $53.0880
140+ $0.7260 $101.6400
215+ $0.7033 $151.2095
295+ $0.6806 $200.7770
380+ $0.6580 $250.0400
510+ $0.5899 $300.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess