The GS1011MEES 1.3 is a self-contained, low-power Wi-Fi module from GainSpan Corporation. It's designed to provide robust and reliable wireless connectivity for a variety of embedded applications. This module integrates an 802.11 b/g/n radio, baseband processor, medium access controller (MAC), on-chip antenna, crystal oscillator, and power management circuitry, all in a compact surface-mount package.
Applications
- Smart Energy: Used in smart meters, home energy management systems, and smart thermostats to provide Wi-Fi connectivity for remote monitoring and control.
- Healthcare: Integrated into medical devices such as patient monitoring systems, remote diagnostics equipment, and wearable health trackers for secure wireless data transmission.
- Industrial Automation: Employed in industrial sensors, machine-to-machine (M2M) communication systems, and wireless sensor networks for real-time data acquisition and control.
- Consumer Electronics: Found in various consumer devices including IP cameras, smart appliances, and home automation hubs to enable Wi-Fi capabilities.
- Retail: Used in point-of-sale (POS) systems, inventory management devices, and digital signage to provide wireless connectivity for transactions and data updates.
Features
- 802.11 b/g/n Wi-Fi Connectivity: Supports industry-standard Wi-Fi protocols for seamless integration into existing networks.
- Low Power Consumption: Designed for battery-powered applications, offering various power-saving modes to extend battery life.
- Integrated Antenna: Includes an on-chip antenna for simplified integration and reduced external component count.
- Compact Size: Small form factor allows for easy integration into space-constrained applications.
- Security Protocols: Supports WEP, WPA, and WPA2 security protocols to ensure secure wireless communication.
- UART, SPI, and SDIO Interfaces: Provides flexible interface options for connection to various microcontrollers and processors.
- Over-the-Air (OTA) Firmware Updates: Supports OTA firmware updates for easy maintenance and feature enhancements.
Benefits
- Simplified Integration: The self-contained module design simplifies the integration process, reducing development time and cost.
- Reduced Power Consumption: Low-power operation extends battery life in portable and battery-powered applications.
- Enhanced Security: Support for robust security protocols ensures secure wireless communication and protects sensitive data.
- Increased Reliability: The module's robust design and manufacturing ensure reliable performance in demanding environments.
- Cost-Effective Solution: The integrated design and low power consumption contribute to a cost-effective wireless connectivity solution.
- Flexible Connectivity Options: Multiple interface options provide flexibility in connecting to different microcontrollers and processors.
Additional Details
The GS1011MEES 1.3 module operates in the 2.4 GHz frequency band and supports data rates up to 72.2 Mbps. It is designed to meet regulatory requirements such as FCC, CE, and IC. The module typically requires a 3.3V power supply and operates over an industrial temperature range. Detailed technical specifications including pinouts, electrical characteristics, and RF performance can be found in the product datasheet.