EN
  • EN
  • DE

LTC2955IDDB-1

Part No LTC2955IDDB-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CONTROLLER ON-FF / Power Supply Controller Push Button, On/Off Controller 10-DFN (3x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Push Button, On/Off Controller
Voltage - Input ±36V
Voltage - Supply 1.5V ~ 36V
Current - Supply 1.2 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x2)
Base Product Number LTC2955
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1337190-LTC2955IDDB-1
Ultra Librarian 3D Model Ultra Librarian LTC2955IDDB-1 CAD Model

Description

Analog Devices Inc. LTC2955IDDB-1 Push Button On/Off Controller

The LTC2955IDDB-1 is a versatile push button on/off controller designed by Analog Devices Inc. to manage system power via a push button interface. This integrated circuit (IC) provides a sophisticated solution for implementing push button turn-on and turn-off functionality in electronic devices, enhancing user experience and system reliability.

Key Features

  • Wide Operating Range: The LTC2955IDDB-1 operates over a wide supply voltage range from 2.7V to 26.4V, making it suitable for a variety of applications including portable, industrial, and automotive electronics.
  • Adjustable Turn-On and Turn-Off Timers: Users can set the on and off times using external capacitors, allowing customization for different system requirements.
  • Low Quiescent Current: With its ultra-low quiescent current of only 6µA, the device ensures minimal power consumption when in standby mode, thereby extending battery life in portable applications.
  • Push Button Input: The IC is designed to interface directly with a mechanical push button, interpreting short and long presses to control the power state of the system.
  • µTune™ Function: The device features an adjustable turn-on and turn-off debounce time, ensuring reliable operation by filtering out unwanted push button noise.

Applications

The LTC2955IDDB-1 is ideal for a range of applications where push button power control is desired. It is particularly well-suited for:

  • Portable instruments
  • Battery-powered equipment
  • Handheld devices
  • Industrial control systems
  • Automotive power management

Package and Quality

The LTC2955IDDB-1 is offered in a small 8-lead DFN (3mm x 2mm) package, which is designed for space-constrained applications. The device is RoHS compliant and adheres to the high-quality standards set by Analog Devices, ensuring reliable performance in a wide range of environmental conditions.

Conclusion

The LTC2955IDDB-1 from Analog Devices Inc. stands out as a high-performance push button on/off controller that offers designers flexibility, low power consumption, and ease of integration into various electronic systems. Its robust feature set and compact design make it an excellent choice for enhancing the user interface of modern electronic devices.

You May Also Be Interested in

Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.4339
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Intersil
Lowest to $2.8378
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2448 $50.9376
26+ $3.9762 $103.3812
40+ $3.8418 $153.6720
56+ $3.5732 $200.0992
73+ $3.4389 $251.0397
91+ $3.3045 $300.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess