EN
  • EN
  • DE

LTC2955CTS8-2#TRMPBF

Part No LTC2955CTS8-2#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR ON/OFF PUSHBUTT TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Power Supply Controller Push Button, On/Off Controller TSOT-23-8
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package SOT-23-8 Thin, TSOT-23-8
Case / Package TSOT-23-8
Family Name LTC2955
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2955CTS8-2#TRMPBFCT, LTC2955CTS8-2#TRMPBFTR, LTC2955CTS8-2#TRMPBFDKR, LTC2955CTS82TRMPBF
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844375-LTC2955CTS8-2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2955CTS8-2#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2955CTS8-2#TRMPBF Overview

The LTC2955CTS8-2#TRMPBF is a state-of-the-art push button on/off controller from Analog Devices Inc., designed to manage power sequencing and system control for DC/DC converters. This compact, highly integrated device is a crucial component for modern electronic systems where efficient power management is essential. It is particularly suitable for portable and battery-operated equipment, offering a sophisticated solution for extending battery life and reducing power consumption.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 1.5V to 36V, making it versatile for various applications and compatible with a broad range of power sources.
  • Adjustable Turn-On and Turn-Off Thresholds: Users can set precise thresholds for activation and deactivation, allowing for custom power management strategies tailored to specific system requirements.
  • Low Quiescent Current: With its low quiescent current, the LTC2955CTS8-2#TRMPBF ensures minimal power drain when in standby mode, thus contributing to the overall energy efficiency of the system.
  • Push Button Input with Debounce: The integrated push button input comes with debounce circuitry, providing clean, bounce-free signals for reliable switching operations.
  • Enable Output and Kill Input: These features offer additional control for enabling or disabling other system components, as well as an emergency turn-off function for enhanced safety.

Applications

The LTC2955CTS8-2#TRMPBF is ideal for a wide array of applications, including:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment
  • Energy-efficient computing

Package and Availability

The device is available in a compact, surface-mount SOT-23 package, which is suitable for space-constrained applications. Its tape and reel packaging (denoted by the #TRMPBF suffix) facilitates automated assembly processes, making it a convenient choice for high-volume production. As a product of Analog Devices Inc., a leader in the semiconductor industry, the LTC2955CTS8-2#TRMPBF is backed by the company's commitment to high-quality and reliable components.

Conclusion

In summary, the LTC2955CTS8-2#TRMPBF from Analog Devices Inc. is an advanced power control solution that offers flexibility, efficiency, and reliability for a diverse range of electronic systems. Its robust feature set and convenient packaging make it an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $6.1688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6288 $53.0304
19+ $5.4391 $103.3429
29+ $5.2691 $152.8039
40+ $5.0991 $203.9640
51+ $4.9292 $251.3892
68+ $4.4192 $300.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess