EN
  • EN
  • DE

LTC4358IFE

Part No LTC4358IFE
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC POWER MANAGEMENT / OR Controller N+1 ORing Controller N-Channel N:1 16-TSSOP-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) Yes
Delay Time - ON 200 µs
Delay Time - OFF 300 ns
Current - Output (Max) 5A
Current - Supply 600 µA
Voltage - Supply 9V ~ 26.5V
Applications N+1 Power Supplies, High Availability
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 16-TSSOP-EP
Base Product Number LTC4358
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1351887-LTC4358IFE
Ultra Librarian 3D Model Ultra Librarian LTC4358IFE CAD Model

Description

Analog Devices Inc. LTC4358IFE - Ideal Diode Controller with Reverse Input Protection

The LTC4358IFE from Analog Devices Inc. is a high-performance ideal diode controller that offers a robust solution for power path management and reverse input protection. This advanced controller is designed to replace power Schottky diodes with a low loss MOSFET, ensuring efficient power delivery and minimal voltage drop across the diode path. The LTC4358IFE is an essential component for a wide range of applications, including redundant power supplies, ORing multiple power sources, and protecting against reverse voltage conditions.

With its ability to control an external N-channel MOSFET, the LTC4358IFE serves as an ideal diode bridge, providing a forward voltage drop that is significantly lower than that of a Schottky diode. This results in reduced heat dissipation and improved system efficiency, especially beneficial in high-current applications. The device operates over a wide voltage range of 9V to 80V, making it versatile for various power systems.

One of the key features of the LTC4358IFE is its fast turn-off capability in the event of a reverse input. This feature ensures that the system is promptly protected from potential damage due to reverse voltage conditions. Additionally, the LTC4358IFE includes a status flag that alerts the system in case of an under-voltage condition, allowing for proactive system management.

The LTC4358IFE comes in a compact 16-lead TSSOP package with exposed pad for enhanced thermal performance, making it suitable for space-constrained applications. Its robust design includes an operating temperature range of -40°C to 85°C, which ensures reliable performance even in harsh environmental conditions.

Overall, the LTC4358IFE from Analog Devices Inc. stands out as a highly reliable and efficient solution for power path management. It enhances system longevity and reliability by minimizing power losses and providing essential protection mechanisms, making it an excellent choice for designers looking to optimize their power systems.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Infineon Technologies
IC OR CTRLR N+1 20QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,509 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess