EN
  • EN
  • DE

LTC2654BIGN-L16#TRPBF

Part No LTC2654BIGN-L16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16SSOP / 16 Bit Digital to Analog Converter 4 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Number of D/A Converters 4
Settling Time 8.9µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±2, ±0.3
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting Surface Mount
Base Product Number LTC2654
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317851-LTC2654BIGN-L16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2654BIGN-L16#TRPBF CAD Model

Description

Product Overview: LTC2654BIGN-L16#TRPBF

The LTC2654BIGN-L16#TRPBF is a high-performance, 16-channel digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in precision analog technology. This product is designed for sophisticated applications that require precise digital control over analog outputs. It is an ideal choice for automated test equipment, data acquisition systems, and advanced industrial control systems.

Key Features

  • 16-Channel DAC: This device integrates 16 individual DACs in one package, providing a compact solution for systems requiring multiple DACs.
  • High Precision: With its 16-bit resolution, the LTC2654BIGN-L16#TRPBF offers fine granularity, allowing for highly accurate analog output levels.
  • Wide Voltage Range: The output range is programmable to 2.5V, 2.048V, 4.096V, and 5V, offering flexibility for different application requirements.
  • Integrated Reference: The device includes an internal reference, which simplifies design and reduces external component count.
  • Flexible Interface: It features a SPI/Microwire compatible serial interface, making it easy to connect to a wide range of microcontrollers and digital systems.
  • Multiple Package Options: Available in a 36-lead SSOP package, it provides a space-efficient solution for densely packed PCBs.
  • Temperature Range: The operational temperature range of -40°C to +105°C ensures reliable performance in harsh environmental conditions.

Applications

The LTC2654BIGN-L16#TRPBF is versatile and can be used in various applications such as:

  • Programmable Logic Controllers (PLCs)
  • Automated Test Equipment (ATE)
  • Industrial Process Control
  • Data Acquisition Systems
  • Precision Control Systems

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to product quality and reliability. The LTC2654BIGN-L16#TRPBF is no exception and is designed to meet the stringent requirements of industrial and commercial applications. The device is available in tape and reel packaging (TRPBF suffix), ensuring it is ready for automated manufacturing processes.

Overall, the LTC2654BIGN-L16#TRPBF from Analog Devices Inc. is a sophisticated, reliable solution for systems requiring multiple high-precision analog outputs, delivering performance and quality that engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9315 $74.7945
5+ $20.4567 $102.2835
8+ $19.8174 $158.5392
11+ $19.1781 $210.9591
14+ $18.5389 $259.5446
19+ $16.6210 $315.7990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess