EN
  • EN
  • DE

LTC1992-5IMS8#PBF

Part No LTC1992-5IMS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential Amplifier 1 Circuit Differential, Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 1.5V/µs
Gain Bandwidth Product 3.2 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 250 µV
Current - Supply 700µA
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1992
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 50
Win Source Part Number 1319437-LTC1992-5IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1992-5IMS8#PBF CAD Model

Description

Product Overview: LTC1992-5IMS8#PBF from Analog Devices Inc.

The LTC1992-5IMS8#PBF is a high-performance, differential input, differential output driver manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is designed to provide excellent signal integrity and is particularly suited for applications that require a high-quality, low-noise signal path.

Key Features

  • Fixed Gain Configuration: The LTC1992-5IMS8#PBF is configured with a fixed gain of 5, which helps maintain signal integrity by providing a consistent amplification level without the need for external gain-setting resistors.
  • Low Distortion: It offers low harmonic distortion, which is critical for maintaining the fidelity of the signal in high-performance audio, instrumentation, and communication systems.
  • High-Speed Operation: With a wide bandwidth, the device can handle high-speed signals effectively, making it suitable for modern digital communication systems.
  • Single Supply Operation: This driver operates from a single 5V supply, simplifying the power supply design and reducing the overall system complexity.
  • Robust ESD Protection: It includes integrated electrostatic discharge (ESD) protection to enhance the durability and longevity of the device in challenging environments.
  • Compact Package: The LTC1992-5IMS8#PBF comes in an MSOP-8 package, which is ideal for space-constrained applications.

Applications

The LTC1992-5IMS8#PBF is versatile and can be used in a variety of applications, including:

  • High-End Audio Equipment
  • Test and Measurement Instruments
  • Data Acquisition Systems
  • Telecommunications Infrastructure
  • Medical Imaging Devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1992-5IMS8#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding applications. The device is also RoHS compliant, adhering to strict environmental standards.

Whether you're designing a professional audio system, a high-speed data communication platform, or precision instrumentation, the LTC1992-5IMS8#PBF offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess