EN
  • EN
  • DE

SMT-0824-SW-5V-R

Part No SMT-0824-SW-5V-R
Manufacturer PUI Audio, Inc.
Catalog Audio Accessories
Description BUZZER MAGNETIC 5V 8.5X8.5MM SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 5 V 80mA 2.4kHz 80dB @ 5V, 10cm Surface Mount Solder Pads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr PUI Audio, Inc.
Series SMT
Package Tape & Reel
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage - Rated 5 V
Voltage Range 4 ~ 6V
Frequency 2.4kHz
Technology Electromechanical/Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 80dB @ 5V, 10cm
Current - Supply 80mA
Port Location Side
Temperature Range - Operating -40°C ~ 85°C
Ratings Washable
Mounting SMD (SMT)
Termination Solder Pads
Dimension 0.335" L x 0.335" W (8.50mm x 8.50mm)
Height - Seated (Max) 0.236" (6.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8531.80.9041
Other Names SMT0824SW5VR,668-1338-2,668-1338-1,SMT-0824-SW-5V-R-ND,668-1338-6
Standard Package 600
Win Source Part Number 1127517-SMT-0824-SW-5V-R
Ultra Librarian 3D Model Ultra Librarian SMT-0824-SW-5V-R CAD Model

Description

The PUI Audio SMT series alarm, buzzer, and siren component is an electromechanical/magnetic technology product with a rated voltage of 5V and a rated frequency of 2.4kHz.

  • Rated Voltage: 5V
  • Rated Frequency: 2.4kHz
  • Sound Pressure Level: 80dB @ 5V, 10cm
  • Washable: Yes
  • Signal Input Type: Zero-Peak
  • Operating Mode: Single Tone
  • Mounting: SMD
  • Temperature Range: -40°C to 85°C
  • Dimensions: 0.335" L x 0.335" W (8.50mm x 8.50mm)
  • Port Location: Side
  • Packaging: Tape and Reel
  • Standard Package: 600
  • Manufacturer: PUI Audio

You May Also Be Interested in

Mallory Sonalert Products Inc.
BUZZER MAGN 12V 12.6X12.6MM SMD / Buzzers Indicator, Internally Driven Magnetic 12 V 50mA 2.4kHz 90dB @ 12V, 10cm Surface Mount Solder Pads
Need more? Email Us
PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 8.5X8.5 SMD / Buzzers Transducer, Externally Driven Electromechanical/Magnetic 3.6 V 90mA 2.5kHz 87dB @ 3.6V, 10cm Surface Mount Solder Pads
Need more? Email Us
Knowles
ACOUSTIC DAMPER
Need more? Email Us
DB Unlimited.
BUZZER PIEZO 12V 23MM CUSTOM / Buzzers Transducer, Externally Driven Piezo 12 V 7mA 5kHz Custom Wire Leads
Need more? Email Us
Switchcraft Inc.
1 CHANNEL SPLITTER
Need more? Email Us
DB Unlimited.
BUZZER ELECTRO 3.6V 10X10MM SMD / Buzzers Transducer, Externally Driven Electromechanical 3.6 V 100mA 2.83kHz 93dB @ 3.6V, 10cm Surface Mount Solder Pads
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 57.5X44.5 BRKT / Buzzers Indicator, Internally Driven Piezo 12 V 200mA 3kHz 105dB @ 12V, 100cm Bracket Mount Wire Leads
Need more? Email Us
Knowles
ACOUSTIC DAMPER ORANGE 3300OHMS
Need more? Email Us
PUI Audio, Inc.
MICROPHONE BOOT 9.7MM X 4.5MM LE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess