EN
  • EN
  • DE

LT1793IS8#PBF

Part No LT1793IS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SO / J-FET Amplifier 1 Circuit 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 3.4V/µs
Gain Bandwidth Product 4.2 MHz
Current - Input Bias 4 pA
Voltage - Input Offset 250 µV
Current - Supply 4.2mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1793
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LT1793IS8#PBF
Standard Package 100
Win Source Part Number 1319329-LT1793IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1793IS8#PBF CAD Model

Description

The LT1793IS8#PBF is a high-performance operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in precision analog technology. This op-amp is designed to cater to a wide array of applications requiring high accuracy, stability, and robust performance.

Key Features

  • Precision Specifications: The LT1793IS8#PBF boasts precision specifications, ensuring minimal error in signal amplification and processing, which is crucial for sensitive applications such as instrumentation and control systems.
  • Low Noise: With its low noise characteristics, this op-amp is perfect for audio applications, medical equipment, and other systems where a clear, noise-free signal is paramount.
  • Wide Supply Range: The device can operate with a wide supply range, accommodating various power supply configurations and ensuring compatibility with both single-supply and dual-supply operations.
  • Stable with Capacitive Loads: The LT1793IS8#PBF is designed to be stable even when driving capacitive loads, which is essential for maintaining signal fidelity in feedback and buffering applications.

Applications

The versatile nature of the LT1793IS8#PBF makes it suitable for a broad spectrum of applications, including:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers
  • Medical Instrumentation
  • Audio Systems

Package and Quality

The LT1793IS8#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The package is designed to ensure reliable operation even in harsh conditions. Moreover, as with all Analog Devices Inc. products, this op-amp is manufactured to the highest quality standards, ensuring that you receive a product that not only meets but exceeds industry requirements for performance and durability.

Conclusion

In conclusion, the LT1793IS8#PBF from Analog Devices Inc. is an exemplary operational amplifier that offers precision, low noise, and stability, making it an ideal choice for professionals seeking top-tier performance for their electronic designs. Its robust feature set and flexible operation make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4041 $52.2123
8+ $14.2803 $114.2424
11+ $13.8341 $152.1751
15+ $13.3878 $200.8170
20+ $12.9415 $258.8300
26+ $11.6028 $301.6728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess