EN
  • EN
  • DE

S-80835CNNB-B8U-T2

Part No S-80835CNNB-B8U-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063309-S-80835CNNB-B8U-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80835CNNB-B8U-T2 CAD Model

Description

The S-80835CNNB-B8U-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. Part of the S-80835 series, this device is designed for high-precision voltage detection with very low current consumption. It monitors the power supply voltage and generates a reset signal when the voltage drops below a specified threshold. This makes it suitable for a variety of applications where reliable voltage monitoring is critical for system stability.

Applications

  • Microcontroller Reset: Ensures proper microcontroller initialization and prevents malfunctions during power-up or brown-out conditions.
  • Battery-Powered Devices: Monitors battery voltage in portable devices to prevent deep discharge and maintain stable operation.
  • Power Management Systems: Used in power management circuits to detect undervoltage conditions and initiate protective measures.
  • Memory Protection: Protects data in memory devices by detecting voltage drops and initiating backup or write-protection procedures.
  • Industrial Control Systems: Ensures reliable operation of industrial equipment by monitoring power supply voltage and generating reset signals if needed.

Features

  • High-Precision Voltage Detection: Provides accurate voltage monitoring with minimal tolerance, ensuring reliable reset operation.
  • Ultra-Low Current Consumption: Minimizes power drain, making it ideal for battery-powered applications and extending battery life.
  • Wide Operating Voltage Range: Supports a broad range of input voltages, providing versatility in various applications.
  • N-Channel Open-Drain Output: Offers flexible interfacing with a variety of circuit configurations.
  • Small Package: Available in a compact package, allowing for integration into space-constrained designs.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying circuit design and saving board space.
  • Compact Solution: Small package size allows for easy integration into a variety of devices.
  • Effective Voltage Protection: Protects sensitive components from damage caused by undervoltage conditions.

Additional Details

The S-80835CNNB-B8U-T2 operates with a fixed detection voltage and features an N-channel open-drain output. It is designed to function over a temperature range of -40°C to +85°C. Its extremely low supply current makes it well-suited for portable and battery-operated devices. It is commonly packaged in a SOT-23-5 configuration.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess