Product Overview: MAX4452EUK-T from Analog Devices Inc.
The MAX4452EUK-T is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the design and production of integrated circuits (ICs). This precision op-amp is part of the MAX4452 series and is known for its low-voltage operation and high-speed performance. It comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications.
Key Features
- Low Power Consumption: The MAX4452EUK-T is designed to operate with minimal power consumption, which is critical for battery-powered and portable devices.
- High Speed: With its high slew rate and bandwidth, this op-amp is capable of handling fast signal transitions, making it suitable for video, communications, and data acquisition applications.
- Single-Supply Operation: The device can operate from a single supply voltage, simplifying power supply design and reducing the overall component count.
- Rail-to-Rail Output: It features a rail-to-rail output stage, which allows the output to swing close to the supply rails, maximizing the dynamic range in applications.
- Low Distortion: The MAX4452EUK-T provides low harmonic distortion, which is essential for high-fidelity audio and precision instrumentation.
Applications
The MAX4452EUK-T is versatile and can be used in a variety of applications, including:
- Portable Instrumentation
- Audio Processing
- Active Filters
- Data Acquisition Systems
- Communications Devices
- Video Processing
Technical Specifications
The technical specifications of the MAX4452EUK-T include:
- Supply Voltage Range: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: SOT-23
- Number of Channels: 1
- Gain Bandwidth Product: 200MHz
- Slew Rate: 600 V/μs
With its combination of low power, high speed, and precision, the MAX4452EUK-T from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their electronic systems while maintaining efficiency and reliability.