EN
  • EN
  • DE

LT1022CN8#PBF

Part No LT1022CN8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8DIP / J-FET Amplifier 1 Circuit 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 24V/µs
Gain Bandwidth Product 8 MHz
Current - Input Bias 30 pA
Voltage - Input Offset 100 µV
Current - Supply 7mA
Voltage - Supply Span (Min) 20 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number LT1022
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LT1022CN8#PBF,LT1022CN8PBF
Standard Package 50
Win Source Part Number 1321053-LT1022CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1022CN8#PBF CAD Model

Description

Product Overview: LT1022CN8#PBF

The LT1022CN8#PBF is a high-performance, precision operational amplifier from Analog Devices Inc., designed to cater to a wide range of applications that require high accuracy and stability. This op-amp is a part of the LT1022 series and comes in an 8-pin PDIP (Plastic Dual In-line Package) format, which is suitable for through-hole mounting on printed circuit boards.

Key Features

  • High Precision: The LT1022CN8#PBF boasts excellent precision characteristics, including low offset voltage and low drift over time and temperature, making it ideal for precision instrumentation and data acquisition systems.
  • Low Noise: With its low noise performance, this op-amp is perfect for audio applications and other sensitive electronic circuits where signal integrity is paramount.
  • Stability: It offers outstanding stability and is capable of driving capacitive loads, which is essential for applications like filters and integrators.
  • Wide Supply Range: This operational amplifier can operate with a wide supply voltage range, accommodating various power supply configurations and making it versatile for multiple applications.
  • Robust Design: The robust design of the LT1022CN8#PBF ensures reliable performance in harsh environments, making it suitable for industrial and automotive applications.

Applications

  • Precision instrumentation
  • Data acquisition systems
  • Active filters and integrators
  • Audio electronics
  • Industrial control systems
  • Automotive electronics

The LT1022CN8#PBF from Analog Devices Inc. represents a blend of performance, precision, and durability. Its ability to maintain accuracy over varying conditions makes it an excellent choice for professionals and enthusiasts who require a reliable op-amp for their sophisticated electronic projects. Whether you are designing a high-fidelity audio amplifier or a precise sensor interface, the LT1022CN8#PBF is engineered to deliver top-notch performance and consistency.

With its long-standing reputation for quality, Analog Devices Inc. ensures that the LT1022CN8#PBF meets the stringent requirements of modern electronic applications, maintaining its position as a go-to choice for designers looking for precision operational amplifiers.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess