EN
  • EN
  • DE

HP JE066A - HPE 5120-24G EI Switch

Part No HP JE066A - HPE 5120-24G EI Switch
Manufacturer HP
Catalog Switch
Description HPE A A5120-24G
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413166-HP JE066A - HPE 5120-24G EI Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JE066A - HPE 5120-24G EI Switch CAD Model

Description

The HP JE066A, part of the HPE 5120 EI Series, is engineered for enterprises requiring robust, secure, and scalable networking solutions. This 24-port Gigabit Ethernet switch provides high performance and density, supporting efficient traffic management and high-speed connectivity across the network. It includes four dual-personality ports for additional flexibility, allowing for either Gigabit Ethernet or fiber optic connections based on organizational needs. The JE066A is equipped with comprehensive Layer 3 features, including static routing, RIP, and OSPF, facilitating optimized network traffic flow and routing efficiency. Security features such as Access Control Lists, IEEE 802.1X authentication, and port security ensure the network is protected against unauthorized access. The switch’s stacking capability allows for the management of multiple units as a single entity, simplifying network administration. An intuitive web-based interface and command-line access provide versatile management options. The JE066A is designed for organizations seeking a reliable and scalable network infrastructure that offers advanced features and management capabilities.

You May Also Be Interested in

CISCO
Cisco Catalyst 3560-8PC-S
Need more? Email Us
CISCO
Cisco Catalyst 4500 Supervisor V (2 GE),Console(RJ
Need more? Email Us
CISCO
Cisco 4-Port OC-3c/STM-1 POS SPA
Need more? Email Us
CISCO
Cisco Catalyst 6824-X-Chassis and 2 x 40G
Need more? Email Us
CISCO
Cisco Catalyst 3560-48PS-E
Need more? Email Us
CISCO
Cisco Nexus 7000 F3
Need more? Email Us
CISCO
Cisco MDS 9148 with 48 active ports
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess