EN
  • EN
  • DE

HMC913LC4B

Part No HMC913LC4B
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Strip
Frequency 600MHz ~ 20GHz
P1dB -
Gain -
Noise Figure -
RF Type General Purpose
Voltage - Supply 3.3V
Current - Supply 80mA
Test Frequency -
Mounting Type Surface Mount
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC913
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1 pcs
Win Source Part Number 1382270-HMC913LC4B
Ultra Librarian 3D Model Ultra Librarian HMC913LC4B CAD Model

Description

Product Overview: HMC913LC4B from Analog Devices Inc.

The HMC913LC4B is a high-performance, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) amplifier, engineered by Analog Devices Inc. It is designed to offer exceptional frequency range and gain for a variety of RF and microwave applications.

Key Features

  • Frequency Range: The HMC913LC4B operates over a wide frequency range, making it suitable for diverse applications, from test equipment to telecommunications and radar systems.
  • High Gain: It provides a high gain which is essential for signal amplification in complex RF circuits, ensuring minimal signal loss across its operational bandwidth.
  • Output Power: The device delivers a solid output power that contributes to its ability to drive signals through various RF components without significant degradation.
  • Low Noise Figure: With its low noise figure, the HMC913LC4B ensures that signal integrity is maintained, particularly in sensitive communication systems where clarity is paramount.
  • Single Supply Voltage: It operates on a single supply voltage, simplifying power supply design and reducing overall system complexity.

Applications

The versatility of the HMC913LC4B allows it to be utilized in a wide range of applications, including:

  • Electronic Warfare (EW)
  • Electronic Countermeasures (ECM)
  • Test Instrumentation
  • Military & Space
  • Fiber Optic
  • Broadband Telecom

Package and Quality

The HMC913LC4B is housed in a compact, RoHS-compliant, 4x4 mm ceramic leadless chip carrier package, which offers excellent RF and thermal performance. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, ensuring reliability and performance consistency for critical applications.

Conclusion

In summary, the HMC913LC4B from Analog Devices Inc. stands out as a robust, high-performance amplifier that is capable of meeting the demanding requirements of modern RF and microwave systems. Its combination of wide frequency range, high gain, low noise, and efficient power usage makes it a key component for designers looking to enhance their signal chain solutions.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,522.3881 $2,522.3881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess