Product Overview: DS1402D-41+ from Analog Devices Inc.
The DS1402D-41+ is a sophisticated, high-performance 1-Wire network cable designed and manufactured by Analog Devices Inc. This product is a key component in applications that require a reliable and efficient method of communication between 1-Wire devices and host systems. The cable is engineered to facilitate easy connections and ensure stable communication in a variety of environments.
Key Features
- Durability: The DS1402D-41+ is built with high-quality materials that provide resilience and longevity, ensuring that it can withstand the rigors of frequent use.
- Compatibility: This product is designed to be compatible with a wide range of 1-Wire devices, making it a versatile solution for multiple applications.
- Easy to Use: The cable comes with an intuitive design that allows for quick and hassle-free connections between devices.
- Efficient Data Transfer: With its high-performance capabilities, the DS1402D-41+ ensures efficient data transfer rates, reducing communication delays and increasing system productivity.
Applications
The DS1402D-41+ is suitable for a variety of applications, including but not limited to:
- Embedded systems
- Access control systems
- Industrial automation
- Environmental monitoring and control
- Networked sensors for IoT devices
Technical Specifications
The following are some of the technical specifications of the DS1402D-41+:
- Interface Type: 1-Wire
- Operating Temperature Range: -40°C to +85°C
- Connector Type: RJ11 to iButton
- Cable Length: Approximately 120 cm (3.9 ft)
- Color: Blue
Conclusion
The DS1402D-41+ from Analog Devices Inc. represents a reliable and user-friendly solution for setting up and maintaining communications within a 1-Wire network. Its robust design and compatibility with various devices make it an excellent choice for professionals looking for a high-quality network cable that can perform in diverse and demanding conditions.