EN
  • EN
  • DE

DM3AT-SF-PEJM5

Part No DM3AT-SF-PEJM5
Manufacturer Hirose Electric Co Ltd
Catalog Memory Connectors - PC Card Sockets
Description CONN MICRO SD CARD PUSH-PUSH R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Hirose Electric Co Ltd
Packaging Reel - TR
Status Active
Card Type Secure Digital - microSD
Number of Positions 10 (8 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Surface Mount, Right Angle
Features Switch
Height Above Board 0.066" (1.68mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Win Source Part Number 000735-DM3AT-SF-PEJM5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DM3AT
Introduction Date February 01, 2008
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2024
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian DM3AT-SF-PEJM5 CAD Model

Description

DM3AT-SF-PEJM5 Micro SD Card Connector

The DM3AT-SF-PEJM5 is a robust micro SD card connector designed to provide reliable connectivity in compact spaces. Its compact form factor makes it an ideal choice for modern electronic applications where space saving is crucial.

  • Applications:
    • Consumer electronics small form factor devices
    • Mobile phones and tablets
    • Portable media players
    • Wearable devices
  • Features and Benefits:
    • Push-Push mechanism for easy installation and ejection
    • High durability with over 10,000 mating cycles
    • Secure card retention with reliable electrical contact
    • Compact size suitable for limited space environments
  • Additional Details:
    • Operating temperature range: -25°C to 85°C
    • RoHS compliant
    • Available for various soldering methods

You May Also Be Interested in

Amphenol FCI
SMARTCARD CNR L26 F04 LF
Lowest to $0.8143
Molex, LLC
8 (6 + 2) Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Lowest to $0.8797
Amphenol FCI
CONN PCMCIA CARD PUSH-PUSH
Lowest to $10.3465
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Need more? Email Us
Molex, LLC
50 Position Card Connector CompactFlash Surface Mount, Right Angle Tin-Lead
Need more? Email Us
Molex, LLC
6 Position Card Connector SIM Card Surface Mount, Right Angle Gold
Lowest to $0.7581
Molex, LLC
CONN SIM CARD HINGED TYPE R/A
Lowest to $3.7309
TE Connectivity
CONN PCMCIA CARD PUSH-PUSH
Lowest to $85.8927
Molex, LLC
MICRO SD PUSH/PUSH SMALL 8C
Lowest to $0.9575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,347 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess