EN
  • EN
  • DE

CCM03-3001

Part No CCM03-3001
Manufacturer C&K Components
Catalog Memory Connectors - PC Card Sockets
Description CONN SIM/SAM CARD HINGED TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold
Manufacturer C&K Components
Series CCM03 MK II
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount, Right Angle
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number Y115431-3001 01, *CCM03-3001, CCM03-3001TR, CCM03-3001CT-ND, CCM03-3001CT, CCM03-3001-ND, CCM033001, CCM03-3001TR-ND, 401-1683-1, 401-1683-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914998-CCM03-3001
Ultra Librarian 3D Model Ultra Librarian CCM03-3001 CAD Model

Description

The CCM03 MK II series card connector is a high-quality SIM/SAM card connector designed for surface mount, right angle mounting.

  • Series: CCM03 MK II
  • Connector Type: SIM/SAM Card Connector
  • Mounting Type: Surface Mount, Right Angle
  • Number of Positions: 6
  • Packaging: Reel
  • Package Quantity: 1000
  • Component Status: Obsolete
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
47571-0001 Molex Memory Card Connectors ASSY FOR TFR HEADER HEADER W/DETECT PIN datasheet, inventory, & pricing.
Lowest to $1.1642
Foxconn Optical Interconnect Technology, Inc.
Surface Mount 260P SMD,P=0.5mm,Surface Mount,Right Angle Inline Module Sockets RoHS
Lowest to $1.9180
GCT
SIM NANO HINGED, 6P, 1.40MM PROF
Lowest to $1.9151
Yamaichi
FPS009-2901-0 Yamaichi Electronics Memory Card Connectors SD CARD STANDARD MNT PUSH-PUSH datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Need more? Email Us
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
AVX Corp/Kyocera Corp
MEMORY CARD CONNECTOR FOR MICROSIM CARD / MICROSIM CARD CONNECTOR SINGLE
Need more? Email Us
Shouhan Science and Technology Co., Ltd.
Card Connector NANO SIM Hinged Lid Surface Mount
Lowest to $0.2300
Molex, LLC
47219-2001 Molex Memory Card Connectors TFR READER (HINGE TYPE) datasheet, inventory, & pricing.
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3680 $61.5600
105+ $1.1226 $117.8730
160+ $1.0875 $174.0000
220+ $1.0524 $231.5280
285+ $1.0173 $289.9305
380+ $0.9120 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess