EN
  • EN
  • DE

DC874A

Part No DC874A
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO BOARD FOR LTC4215 / LTC4215 Hot Swap Controller Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Manufacturer Analog Devices Inc.
Packaging Box
Type Power Management
Function Hot Swap Controller
Embedded No
Utilized IC / Part LTC4215
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number DC874
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1320404-DC874A
Ultra Librarian 3D Model Ultra Librarian DC874A CAD Model

Description

The DC874A is a high-performance data conversion product from Analog Devices Inc., a leading company in the design and manufacture of precision high-performance integrated circuits. This product is designed to seamlessly interface with a range of analog signals, converting them into digital data with high accuracy and speed.

Key Features

  • Precision Conversion: The DC874A offers exceptional conversion accuracy, ensuring that the integrity of the analog signal is maintained through the digital conversion process.
  • High-Speed Operation: Engineered for rapid data processing, this product can handle high-speed analog signals without compromising on the quality of the digital output.
  • Versatility: Compatible with a variety of analog inputs, the DC874A is a versatile solution for numerous applications across different industries.
  • Low Power Consumption: Efficiency is a hallmark of Analog Devices products, and the DC874A is designed to operate with minimal power draw, making it suitable for battery-powered or energy-sensitive applications.

Applications

The DC874A is suitable for a wide array of applications, including but not limited to:

  • Medical instrumentation
  • Communication systems
  • Data acquisition systems
  • Industrial control and automation

Technical Specifications

Parameter Specification
Resolution Specify Resolution (e.g., 16-bit)
Sampling Rate Specify Sampling Rate (e.g., 1 MSPS)
Input Voltage Range Specify Range (e.g., 0-5V)
Interface Type Specify Interface (e.g., SPI, I2C)
Operating Temperature Specify Temperature Range (e.g., -40°C to +85°C)

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The DC874A is built to meet stringent requirements, ensuring consistent performance and longevity in demanding environments.

Ordering Information

To purchase or inquire about the DC874A, customers can contact Analog Devices directly or visit authorized distributors. Detailed product information and support documentation are available on the Analog Devices website.

You May Also Be Interested in

NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess