EN
  • EN
  • DE

DC2703A-A-KIT

Part No DC2703A-A-KIT
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description DC2703A (LT8491) + DC1613A (DONG / LT8491 Battery Charger Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Type Power Management
Function Battery Charger
Utilized IC / Part LT8491
Supplied Contents Board(s)
Base Product Number DC2703
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1351860-DC2703A-A-KIT
Ultra Librarian 3D Model Ultra Librarian DC2703A-A-KIT CAD Model

Description

The DC2703A-A-KIT, brought to you by Analog Devices Inc., is a state-of-the-art evaluation kit designed to facilitate the testing and development of advanced power system management solutions. This comprehensive kit is specifically tailored for engineers and developers looking to explore the capabilities of Analog Devices' cutting-edge components in real-world scenarios.

Key Features

  • High-Performance Evaluation Board: At the heart of the kit is a high-quality evaluation board that showcases the performance and versatility of Analog Devices' power management ICs.
  • Comprehensive Software Suite: The kit comes with a robust software package that provides an intuitive interface for device configuration, data logging, and performance analysis.
  • Flexible Power Options: Designed to accommodate a variety of power sources, the DC2703A-A-KIT allows for flexible testing environments and scenarios.
  • Real-Time Monitoring: With capabilities for real-time monitoring of key parameters, developers can gain immediate insights into the performance of their power systems.
  • Detailed Documentation: The kit includes thorough documentation, providing clear instructions and support for a seamless evaluation experience.

Applications

The DC2703A-A-KIT is ideal for a wide range of applications, including but not limited to:

  • Power supply design and optimization
  • Energy harvesting systems
  • Telecommunications infrastructure
  • Industrial and automotive power systems
  • Portable and wearable electronics

Why Choose DC2703A-A-KIT?

Analog Devices Inc. is renowned for its expertise in designing and manufacturing high-performance integrated circuits. The DC2703A-A-KIT exemplifies this expertise, offering developers an unparalleled platform for exploring and refining power management systems. With its blend of advanced features, comprehensive software, and detailed documentation, this kit is an essential tool for any professional working in the field of electronics and power management.

You May Also Be Interested in

NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess