EN
  • EN
  • DE

DC1649A-A

Part No DC1649A-A
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO LTC6945 / LTC6945 Frequency Synthesizer Timing Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Manufacturer Analog Devices Inc.
Packaging Bulk
Product Status Obsolete
Type Timing
Function Frequency Synthesizer
Embedded No
Utilized IC / Part LTC6945
Primary Attributes Single Integer-N PLL with VCO
Supplied Contents Board(s)
Secondary Attributes 6GHz
Base Product Number DC1649
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number DC1649AA,-2735-DC1649A-A
Standard Package 1
Win Source Part Number 1321371-DC1649A-A
Ultra Librarian 3D Model Ultra Librarian DC1649A-A CAD Model

Description

Product Overview: DC1649A-A from Analog Devices Inc.

The DC1649A-A is a high-performance demonstration board from Analog Devices Inc., designed to showcase the capabilities of the LTC®2324-16, a 16-bit, 5Msps, 4-channel simultaneous sampling successive approximation register (SAR) analog-to-digital converter (ADC). This product is part of the DC1649A series, offering a robust platform for evaluating the exceptional speed, precision, and power efficiency of the LTC2324-16 ADC.

Key Features

  • High-Speed SAR ADC: The LTC2324-16 integrated on the DC1649A-A provides a rapid sampling rate of up to 5Msps, allowing for high-speed data acquisition and real-time processing.
  • Simultaneous Sampling: With four channels sampled simultaneously, the board ensures accurate multi-channel measurements, making it ideal for applications that require synchronized data acquisition.
  • High Resolution: The 16-bit resolution of the ADC ensures precise digital representation of analog signals, which is critical for high-precision applications.
  • Flexible Input Ranges: The board supports a variety of input ranges, accommodating a range of signal amplitudes for versatile application use.
  • Low Power Consumption: The LTC2324-16 is designed for power efficiency, which is crucial for portable and battery-powered applications.

Applications

The DC1649A-A is an excellent tool for a wide array of applications, including:

  • Medical Imaging
  • Data Acquisition Systems
  • Instrumentation
  • Industrial Process Control
  • Aerospace and Defense Electronics

Easy to Use

The demonstration board is user-friendly, with features designed to facilitate easy evaluation and integration into existing systems. It comes equipped with connectors and pinouts for straightforward interfacing and is supported by comprehensive documentation and software tools provided by Analog Devices.

Support and Resources

Analog Devices Inc. provides extensive support for the DC1649A-A through detailed datasheets, user manuals, and application notes. Additionally, customers can access Analog Devices' technical support for guidance on integration, performance optimization, and to answer any product-related queries.

With its combination of speed, precision, and power efficiency, the DC1649A-A is an exemplary tool for engineers and developers seeking to leverage the advanced capabilities of the LTC2324-16 ADC in their projects.

You May Also Be Interested in

STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess