EN
  • EN
  • DE

DC1320A-B

Part No DC1320A-B
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO FOR LTC3609EWKG / LTC3609 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Manufacturer Analog Devices Inc.
Packaging Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Current - Output 8A
Voltage - Input 5V ~ 28V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3609
Base Product Number DC1320
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Part Number -2735-DC1320A-B
Standard Package 1
Win Source Part Number 1317466-DC1320A-B
Ultra Librarian 3D Model Ultra Librarian DC1320A-B CAD Model

Description

Analog Devices Inc. presents the DC1320A-B, a high-performance demonstration board designed for rigorous industrial applications that require precision data conversion. This product is part of the LTC series, which is renowned for its reliability and cutting-edge technology in the field of analog to digital conversion.

Key Features

  • High Precision: The DC1320A-B boasts a 20-bit successive approximation register (SAR) analog-to-digital converter (ADC), which ensures high-precision measurements with exceptional linearity and noise performance.
  • High-Speed Interface: Equipped with a high-speed serial interface, this board can easily communicate with most microcontrollers and digital signal processors, facilitating quick data transfer and processing.
  • Flexible Power Options: The board can be powered through its USB connection or an external power supply, offering flexibility for various testing and application scenarios.
  • User-Friendly Software: The DC1320A-B comes with user-friendly software that allows for easy demonstration of the ADC's capabilities without the need for extensive programming knowledge.

Applications

The DC1320A-B is ideal for a wide range of applications, including:

  • Medical Imaging Systems
  • High-Precision Instrumentation
  • Industrial Process Control
  • Data Acquisition Systems

Technical Specifications

Parameter Specification
Resolution 20 Bits
Sampling Rate Up to 1 MSPS
Input Range ±10 V
Interface SPI-Compatible Serial Interface
Power Supply USB or External

Support and Resources

For technical support, detailed datasheets, and additional resources, customers can visit the Analog Devices Inc. website or contact their customer service team. Analog Devices is committed to providing comprehensive support to ensure that clients can maximize the performance and utility of the DC1320A-B demonstration board.

You May Also Be Interested in

Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess